☰
BD7620KS2
BD7620KS2
Not For New Designs
Description:  IC VIDEO/AUDIO INTERFACE 64SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7620KS2 Datasheet
History Price: $5.65200
In Stock: 2240
BD7620KS2 Specification
Specification
Part No
BD7620KS2
Category
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Interface
Applications
Video Display
Standards
-
Control Interface
I2C
Voltage - Supply
4.75V ~ 7.5V
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-SQFP-T (12x12)
BD7620KS2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.