☰
BD7628F-E2
BD7628F-E2
Obsolete
Description:  IC AMP VIDEO 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7628F-E2 Datasheet
History Price: Obsolete
In Stock: 49200
BD7628F-E2 Specification
Specification
Part No
BD7628F-E2
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Output Type
-
Number of Circuits
2
-3db Bandwidth
-
Slew Rate
-
Current - Supply
23 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
?V
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BD7628F-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay