☰
BD7691FJ-E2
BD7691FJ-E2
Active
Description:  POWER FACTOR CORRECTION CONTROLL
Manufacturer:  Rohm Semiconductor
Datasheet:   BD7691FJ-E2 Datasheet
History Price: $1.12000
In Stock: 28280
BD7691FJ-E2 Specification
Specification
Part No
BD7691FJ-E2
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Boundary Conduction (BCM)
Frequency - Switching
220kHz
Current - Startup
65 μA
Voltage - Supply
10V ~ 26V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
BD7691FJ-E2 Compare Parts
  • BD7691FJ-E2 vs BD7693FJ-E2
  • BD7691FJ-E2 vs BD7692FJ-E2
  • BD7691FJ-E2 vs BD7690FJ-E2
  • BD7691FJ-E2 vs BD7695FJ-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay