☰
BD80C0AHFP-CTR
BD80C0AHFP-CTR
Active
Description:  IC REG LINEAR 8V 1A HRP-5
Manufacturer:  Rohm Semiconductor
History Price: $2.65000
In Stock: 7520
BD80C0AHFP-CTR Specification
Specification
Part No
BD80C0AHFP-CTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26.5V
Voltage - Output (Min/Fixed)
8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 500mA
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
2.5 mA
PSRR
50dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
HRP-5
BD80C0AHFP-CTR Related Parts
BD800M5WFP2-CE2
BD800M5WFP2-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 500MA TO263-5
BD800M5WFPJ-CE2
BD800M5WFPJ-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 500MA TO252
BD800M5WHFP-CTR
BD800M5WHFP-CTR
Rohm Semiconductor
IC REG LIN POS ADJ 500MA HRP-5
BD800M7WFP2-CE2
BD800M7WFP2-CE2
Rohm Semiconductor
IC REG LIN POS ADJ 700MA TO263-5
BD80C0AFP-CE2
BD80C0AFP-CE2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252-3
BD80C0AFP2-CE2
BD80C0AFP2-CE2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO263-3F
BD80C0AFPS-CE2
BD80C0AFPS-CE2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252S-3
BD80C0AFPS-E2
BD80C0AFPS-E2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252S-3
BD80C0AFPS-LBE2
BD80C0AFPS-LBE2
Rohm Semiconductor
1A FIXED OUTPUT LDO REGULATORS.
BD80C0AWFP-CE2
BD80C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR 8V 1A TO252-5
BD80C0AWHFP-CTR
BD80C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR 8V 1A HRP-5
BD80FC0WEFJ-E2
BD80FC0WEFJ-E2
Rohm Semiconductor
1A 8V, FIXED OUTPUT, HIGH-ACCURA
BD80C0AHFP-CTR Compare Parts
  • BD80C0AHFP-CTR vs BD820F50EFJ-CE2
  • BD80C0AHFP-CTR vs BD80GC0WEFJ-E2
  • BD80C0AHFP-CTR vs BD80GC0MEFJ-ME2
  • BD80C0AHFP-CTR vs BD80GC0MEFJ-LBH2
  • BD80C0AHFP-CTR vs BD80GA5WEFJ-E2
  • BD80C0AHFP-CTR vs BD80GA5MEFJ-ME2
  • BD80C0AHFP-CTR vs BD80GA5MEFJ-LBH2
  • BD80C0AHFP-CTR vs BD80GA3WNUX-TR
  • BD80C0AHFP-CTR vs BD80GA3WEFJ-E2
  • BD80C0AHFP-CTR vs BD80GA3MEFJ-ME2
  • BD80C0AHFP-CTR vs BD80GA3MEFJ-LBH2
  • BD80C0AHFP-CTR vs BD80FD0WHFP-TR
  • BD80C0AHFP-CTR vs BD80FC0WEFJ-E2
  • BD80C0AHFP-CTR vs BD80C0AWHFP-CTR
  • BD80C0AHFP-CTR vs BD80C0AWFP-CE2
  • BD80C0AHFP-CTR vs BD80C0AFPS-LBE2
  • BD80C0AHFP-CTR vs BD80C0AFPS-E2
  • BD80C0AHFP-CTR vs BD80C0AFPS-CE2
  • BD80C0AHFP-CTR vs BD80C0AFP2-CE2
  • BD80C0AHFP-CTR vs BD80C0AFP-CE2
  • BD80C0AHFP-CTR vs BD800M7WFP2-CE2
  • BD80C0AHFP-CTR vs BD800M5WHFP-CTR
  • BD80C0AHFP-CTR vs BD800M5WFPJ-CE2
  • BD80C0AHFP-CTR vs BD800M5WFP2-CE2
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks