☰
BD82022FVJ-E2
BD82022FVJ-E2
Active
Description:  IC USB PWR SW HI SIDE 1CH 8TSSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.58545
In Stock: 9120
BD82022FVJ-E2 Specification
Specification
Part No
BD82022FVJ-E2
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.8V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
90mOhm
Input Type
Non-Inverting
Features
Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-TSSOP-BJ
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
BD82022FVJ-E2 Related Parts
BD82000FVJ-E2
BD82000FVJ-E2
Rohm Semiconductor
IC SWITCH USB HI SIDE 1CH 8TSSOP
BD82000FVJ-LBE2
BD82000FVJ-LBE2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
BD82001FVJ-E2
BD82001FVJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
BD82001FVJ-LBE2
BD82001FVJ-LBE2
Rohm Semiconductor
IC SWITCH USB HI SIDE 1CH 8TSSOP
BD82004FVJ-MGE2
BD82004FVJ-MGE2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
BD82005FVJ-MGE2
BD82005FVJ-MGE2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
BD82006FVJ-MGE2
BD82006FVJ-MGE2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
BD82007FVJ-MGE2
BD82007FVJ-MGE2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
BD82020FVJ-E2
BD82020FVJ-E2
Rohm Semiconductor
IC USB PWR SW HI SIDE 1CH 8TSSOP
BD82021FVJ-E2
BD82021FVJ-E2
Rohm Semiconductor
IC USB PWR SW HI SIDE 1CH 8TSSOP
BD82023FVJ-E2
BD82023FVJ-E2
Rohm Semiconductor
IC USB PWR SW HI SIDE 1CH 8TSSOP
BD82024FVJ-E2
BD82024FVJ-E2
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
BD82022FVJ-E2 Compare Parts
  • BD82022FVJ-E2 vs BD8LA700EFV-CE2
  • BD82022FVJ-E2 vs BD82065FVJ-LBE2
  • BD82022FVJ-E2 vs BD82065FVJ-E2
  • BD82022FVJ-E2 vs BD82061FVJ-LBE2
  • BD82022FVJ-E2 vs BD82061FVJ-E2
  • BD82022FVJ-E2 vs BD82047FVJ-GE2
  • BD82022FVJ-E2 vs BD82046FVJ-GE2
  • BD82022FVJ-E2 vs BD82045FVJ-GE2
  • BD82022FVJ-E2 vs BD82044FVJ-GE2
  • BD82022FVJ-E2 vs BD82043FVJ-GE2
  • BD82022FVJ-E2 vs BD82042FVJ-GE2
  • BD82022FVJ-E2 vs BD82041FVJ-GE2
  • BD82022FVJ-E2 vs BD82040FVJ-GE2
  • BD82022FVJ-E2 vs BD82039FVJ-GE2
  • BD82022FVJ-E2 vs BD82038FVJ-GE2
  • BD82022FVJ-E2 vs BD82035FVJ-GE2
  • BD82022FVJ-E2 vs BD82034FVJ-GE2
  • BD82022FVJ-E2 vs BD82033FVJ-GE2
  • BD82022FVJ-E2 vs BD82032FVJ-GE2
  • BD82022FVJ-E2 vs BD82031FVJ-GE2
  • BD82022FVJ-E2 vs BD82030FVJ-GE2
  • BD82022FVJ-E2 vs BD82029FVJ-GE2
  • BD82022FVJ-E2 vs BD82028FVJ-GE2
  • BD82022FVJ-E2 vs BD82025FVJ-E2
  • BD82022FVJ-E2 vs BD82024FVJ-E2
  • BD82022FVJ-E2 vs BD82023FVJ-E2
  • BD82022FVJ-E2 vs BD82021FVJ-E2
  • BD82022FVJ-E2 vs BD82020FVJ-E2
  • BD82022FVJ-E2 vs BD82007FVJ-MGE2
  • BD82022FVJ-E2 vs BD82006FVJ-MGE2
  • BD82022FVJ-E2 vs BD82005FVJ-MGE2
  • BD82022FVJ-E2 vs BD82004FVJ-MGE2
  • BD82022FVJ-E2 vs BD82001FVJ-LBE2
  • BD82022FVJ-E2 vs BD82001FVJ-E2
  • BD82022FVJ-E2 vs BD82000FVJ-LBE2
  • BD82022FVJ-E2 vs BD82000FVJ-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!