☰
BD87A29FVM-TR
BD87A29FVM-TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.91000
In Stock: 48080
BD87A29FVM-TR Specification
Specification
Part No
BD87A29FVM-TR
Category
PMIC - Supervisors
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Watchdog Circuit
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
BD87A29FVM-TR Description
The Rohm Semiconductor BD87A29FVM-TR is a highly integrated voltage regulator designed for various applications, particularly in the fields of consumer electronics, automotive systems, and industrial devices. This device is part of Rohm%27s extensive portfolio of semiconductor solutions, which are known for their reliability, efficiency, and advanced features.

## Overview

The BD87A29FVM-TR is a low-dropout (LDO) voltage regulator that provides a stable output voltage from a higher input voltage. It is designed to deliver high efficiency and low power consumption, making it particularly suitable for battery-operated devices. The IC features a compact package, which is ideal for space-constrained applications.

## Key Specifications

1. Input Voltage Range:
- The BD87A29FVM-TR operates over a wide input voltage range, typically from 2.5V to 5.5V. This flexibility allows it to be used in various applications where the input voltage may fluctuate.

2. Output Voltage:
- The device provides a fixed output voltage of 2.9V. This makes it suitable for powering microcontrollers, sensors, and other digital devices that require a stable voltage supply.

3. Output Current:
- The maximum output current is typically around 300mA, which is sufficient for many low to medium power applications. This capability allows it to drive multiple loads simultaneously.

4. Dropout Voltage:
- The BD87A29FVM-TR features a low dropout voltage, typically around 0.2V at full load. This characteristic is essential for maintaining output voltage stability, especially in battery-powered applications.

5. Efficiency:
- The device boasts high efficiency, often exceeding 90% under typical load conditions. This efficiency helps in reducing heat generation and prolonging battery life in portable devices.

6. Quiescent Current:
- The quiescent current is low, typically around 10µA, which is advantageous for battery-operated devices as it minimizes power consumption during idle states.

7. Temperature Range:
- The operating temperature range for the BD87A29FVM-TR is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions.

8. Protection Features:
- The BD87A29FVM-TR includes several built-in protection features, such as overcurrent protection (OCP), thermal shutdown (TSD), and short-circuit protection. These features enhance the reliability and safety of the device in various operating conditions.

9. Package Type:
- The IC is available in a compact and thermally efficient package, typically in a 5-pin SOT-23 or similar form factor, making it easy to integrate into PCB designs.

## Applications

The BD87A29FVM-TR is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable gaming consoles, where efficient power management is crucial.
- Automotive Systems: Ideal for powering sensors, control units, and infotainment systems in automotive applications.
- Industrial Equipment: Can be used in various industrial automation systems where reliable power management is essential.
- IoT Devices: Perfect for Internet of Things (IoT) applications that require efficient power management in compact designs.

## Conclusion

In summary, the Rohm Semiconductor BD87A29FVM-TR is a versatile and efficient low-dropout voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, high efficiency, and robust protection features, it is an excellent choice for designers looking to optimize power consumption and reliability in their products. Whether for consumer electronics, automotive, or industrial applications, the BD87A29FVM-TR provides a reliable solution for power management needs. Its combination of performance, flexibility, and compact design makes it a valuable component in a wide array of electronic systems.
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.