☰
BD9222FV-E2
BD9222FV-E2
Obsolete
Description:  IC POWER MANAGEMENT SMD
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9222FV-E2 Datasheet
History Price: Obsolete
In Stock: 47200
BD9222FV-E2 Specification
Specification
Part No
BD9222FV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD9222FV-E2 Related Parts
BD90302NUF-CE2
BD90302NUF-CE2
Rohm Semiconductor
5.5 V, 2 A PCH/NCH POWER MOSFET
BD91411GW-E2
BD91411GW-E2
Rohm Semiconductor
IC SWITCH USB2.0 OVP UCSP75M3
BD9215AFV-E2
BD9215AFV-E2
Rohm Semiconductor
IC INVERTER DC/AC SSOP-B28
BD9401FM-E2
BD9401FM-E2
Rohm Semiconductor
IC POWER SUPPLY LSI 28HSOP
BD9478F-GE2
BD9478F-GE2
Rohm Semiconductor
IC PWM PULSE GENERATOR SOP8
BD9573MUF-ME2
BD9573MUF-ME2
Rohm Semiconductor
POWER MANAGEMENT IC FOR AUTOMOTI
BD9576MUF-CE2
BD9576MUF-CE2
Rohm Semiconductor
FS MECHANISM IMPLEMENTED (ASIL-B
BD95820F-LBE2
BD95820F-LBE2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOP
BD95820N-LB
BD95820N-LB
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SIP
BD9582F-E2
BD9582F-E2
Rohm Semiconductor
IC CURR DETECT EARTH LEAK 8SOP
BD9582F-ME2
BD9582F-ME2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOIC
BD9582N
BD9582N
Rohm Semiconductor
IC CURR DETECTOR EARTH LEAK 8SIP
BD9222FV-E2 Compare Parts
  • BD9222FV-E2 vs BD9897FS-E2
  • BD9222FV-E2 vs BD9896FV-E2
  • BD9222FV-E2 vs BD9895FV-E2
  • BD9222FV-E2 vs BD9892K-E2
  • BD9222FV-E2 vs BD9890FV-E2
  • BD9222FV-E2 vs BD9890F-E2
  • BD9222FV-E2 vs BD9889FV-E2
  • BD9222FV-E2 vs BD9888FV-E2
  • BD9222FV-E2 vs BD9888F-E2
  • BD9222FV-E2 vs BD9887FS-E2
  • BD9222FV-E2 vs BD9886FV-E2
  • BD9222FV-E2 vs BD9886F-E2
  • BD9222FV-E2 vs BD9885FV-E2
  • BD9222FV-E2 vs BD9884FV-E2
  • BD9222FV-E2 vs BD9883FV-E2
  • BD9222FV-E2 vs BD9882FV-E2
  • BD9222FV-E2 vs BD9882F-E2
  • BD9222FV-E2 vs BD9862MUV-E2
  • BD9222FV-E2 vs BD9766FV-E2
  • BD9222FV-E2 vs BD9722FV-E2
  • BD9222FV-E2 vs BD95850F-LBE2
  • BD9222FV-E2 vs BD9584F-E2
  • BD9222FV-E2 vs BD9582N
  • BD9222FV-E2 vs BD9582F-ME2
  • BD9222FV-E2 vs BD9582F-E2
  • BD9222FV-E2 vs BD95820N-LB
  • BD9222FV-E2 vs BD95820F-LBE2
  • BD9222FV-E2 vs BD9576MUF-CE2
  • BD9222FV-E2 vs BD9573MUF-ME2
  • BD9222FV-E2 vs BD9478F-GE2
  • BD9222FV-E2 vs BD9401FM-E2
  • BD9222FV-E2 vs BD9215AFV-E2
  • BD9222FV-E2 vs BD91411GW-E2
  • BD9222FV-E2 vs BD90302NUF-CE2
  • BD9222FV-E2 vs BD9897FS-LE2
  • BD9222FV-E2 vs BD9897FS-GE2
  • BD9222FV-E2 vs BD9897FS-BZE2
  • BD9222FV-E2 vs BD9897FS
  • BD9222FV-E2 vs BD9896FV-GE2
  • BD9222FV-E2 vs BD9893F-GE2
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied