☰
BD9251FV-E2
BD9251FV-E2
Not For New Designs
Description:  IC PREAMP HBD PIR SENSOR 14-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9251FV-E2 Datasheet
History Price: $1.76000
In Stock: 17720
BD9251FV-E2 Specification
Specification
Part No
BD9251FV-E2
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Preamplifier
Input Type
Voltage
Output Type
Voltage
Current - Supply
300 μA
Operating Temperature
-30 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
BD9251FV-E2 PDF Datasheet
BD9251FV-E2 Description
The Rohm Semiconductor BD9251FV-E2 is a highly integrated power management IC designed specifically for applications in the automotive and industrial sectors. This device is part of Rohm%27s extensive lineup of power management solutions, offering advanced features that cater to the needs of modern electronic systems.

## Overview

The BD9251FV-E2 is a synchronous buck converter that provides efficient voltage regulation from a higher input voltage to a lower output voltage. It is particularly well-suited for powering microcontrollers, sensors, and other peripheral devices in automotive and industrial applications. The device is designed to deliver high efficiency, low output ripple, and robust performance under varying load conditions.

## Key Features

1. High Efficiency: The BD9251FV-E2 achieves high efficiency across a wide range of load conditions, which minimizes heat generation and enhances the reliability of the overall system.

2. Wide Input Voltage Range: The device operates with an input voltage range of 4.5V to 36V, making it versatile for various power supply applications, including those with fluctuating input voltages.

3. Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different applications and ensuring compatibility with various load requirements.

4. High Output Current: The BD9251FV-E2 can deliver up to 3A of output current, making it suitable for high-performance devices that require significant power.

5. Low Quiescent Current: The device features a low quiescent current, typically around 20µA, which is advantageous for battery-operated applications where power conservation is critical.

6. Built-in Protection Features: It includes several protection mechanisms such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring safe operation under various conditions.

7. Compact Package: The BD9251FV-E2 is available in a compact HTSOP-B28 package, which helps save board space and simplifies the design process.

8. Soft Start Function: The device incorporates a soft start feature that limits inrush current during startup, protecting the load and the power supply circuit.

9. Frequency Synchronization: The BD9251FV-E2 supports frequency synchronization, allowing it to be synchronized with other devices in multi-phase applications to reduce noise and improve performance.

## Specifications

- Input Voltage Range: 4.5V to 36V
- Output Voltage Range: 0.8V to 15V (adjustable)
- Output Current: Up to 3A
- Efficiency: Up to 95% (depending on load conditions)
- Quiescent Current: Typically 20µA
- Switching Frequency: 300kHz to 1.5MHz (adjustable)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTSOP-B28
- Dimensions: 5mm x 6mm

## Applications

The BD9251FV-E2 is suitable for a wide range of applications, including:

- Automotive electronics (e.g., infotainment systems, advanced driver-assistance systems)
- Industrial automation and control systems
- Telecommunications equipment
- Consumer electronics
- Battery-powered devices and portable applications

## Conclusion

The Rohm Semiconductor BD9251FV-E2 is a robust and efficient power management solution that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and built-in protection features, it provides designers with the flexibility and reliability needed for high-performance systems. Its compact size and high efficiency make it an excellent choice for both automotive and industrial applications, ensuring that it can handle the rigorous requirements of today%27s technology.
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.