☰
BD9303FP-E2
BD9303FP-E2
Obsolete
Description:  IC REG BUCK ADJ 2A HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9303FP-E2 Datasheet
History Price: Obsolete
In Stock: 12980
BD9303FP-E2 Specification
Specification
Part No
BD9303FP-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Output Configuration
-
Topology
-
Output Type
-
Number of Outputs
-
Voltage - Input (Min)
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Current - Output
-
Frequency - Switching
-
Synchronous Rectifier
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
BD9303FP-E2 Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD9303FP-E2 Compare Parts
  • BD9303FP-E2 vs BD9V100MUF-CE2
  • BD9303FP-E2 vs BD9SD11NUX-CE2
  • BD9303FP-E2 vs BD9S402MUF-CE2
  • BD9303FP-E2 vs BD9S400MUF-CE2
  • BD9303FP-E2 vs BD9S300MUF-CE2
  • BD9303FP-E2 vs BD9S231NUX-CE2
  • BD9303FP-E2 vs BD9S201NUX-CE2
  • BD9303FP-E2 vs BD9S200MUF-CE2
  • BD9303FP-E2 vs BD9S111NUX-CE2
  • BD9303FP-E2 vs BD9S110NUX-CE2
  • BD9303FP-E2 vs BD9S100NUX-CE2
  • BD9303FP-E2 vs BD9S000NUX-CE2
  • BD9303FP-E2 vs BD9P308MUF-CE2
  • BD9303FP-E2 vs BD9P255MUF-CE2
  • BD9303FP-E2 vs BD9P255EFV-CE2
  • BD9303FP-E2 vs BD9P235MUF-CE2
  • BD9303FP-E2 vs BD9P235EFV-CE2
  • BD9303FP-E2 vs BD9P233MUF-CE2
  • BD9303FP-E2 vs BD9P205MUF-CE2
  • BD9303FP-E2 vs BD9P205EFV-CE2
  • BD9303FP-E2 vs BD9P155MUF-CE2
  • BD9303FP-E2 vs BD9P155EFV-CE2
  • BD9303FP-E2 vs BD9P135MUF-CE2
  • BD9303FP-E2 vs BD9P135EFV-CE2
  • BD9303FP-E2 vs BD9P108MUF-CE2
  • BD9303FP-E2 vs BD9P105MUF-CE2
  • BD9303FP-E2 vs BD9P105EFV-CE2
  • BD9303FP-E2 vs BD9G500UEFJ-LAE2
  • BD9303FP-E2 vs BD9G500EFJ-LAE2
  • BD9303FP-E2 vs BD9G401UEFJ-ME2
  • BD9303FP-E2 vs BD9G401EFJ-ME2
  • BD9303FP-E2 vs BD9G341EFJ-E2
  • BD9303FP-E2 vs BD9G341AEFJ-LBE2
  • BD9303FP-E2 vs BD9G341AEFJ-E2
  • BD9303FP-E2 vs BD9G201UEFJ-ME2
  • BD9303FP-E2 vs BD9G201UEFJ-LBE2
  • BD9303FP-E2 vs BD9G201EFJ-LBE2
  • BD9303FP-E2 vs BD9G102G-LBTR
  • BD9303FP-E2 vs BD9G101G-TR
  • BD9303FP-E2 vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!