☰
BD93E11GWL-E2
BD93E11GWL-E2
Active
Description:  USB TYPE-C POWER DELIVERY CONTRO
Manufacturer:  Rohm Semiconductor
History Price: $9.08000
In Stock: 38220
BD93E11GWL-E2 Specification
Specification
Part No
BD93E11GWL-E2
Category
Interface - Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
I2C
Standards
-
Voltage - Supply
3.1V ~ 5.5V, 3.67V ~ 22V, 4.9V ~ 5.5V
Current - Supply
190μA
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Package / Case
36-UFBGA, CSPBGA
Supplier Device Package
UCSP50L2C
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.