☰
BD9C601EFJ-E2
BD9C601EFJ-E2
Active
Description:  IC REG BUCK ADJ 6A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $2.63000
In Stock: 4720
BD9C601EFJ-E2 Specification
Specification
Part No
BD9C601EFJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
12.6V
Current - Output
6A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD9C601EFJ-E2 Related Parts
BD9001F-E2
BD9001F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006F-E2
BD9006F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9006HFP-TR
BD9006HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9007F-E2
BD9007F-E2
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A 8SOP
BD9007HFP-TR
BD9007HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 2A HRP7
BD9009HFP-TR
BD9009HFP-TR
Rohm Semiconductor
IC REG BUCK ADJUSTABLE 4A HRP7
BD9035AEFV-CE2
BD9035AEFV-CE2
Rohm Semiconductor
IC REG BCK BST 3.5V/5V 24HTSSOP
BD90521EFV-CE2
BD90521EFV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A 20HTSSOP-B
BD90521MUV-CE2
BD90521MUV-CE2
Rohm Semiconductor
IC REG BUCK ADJ 2A VQFN20SV4040
BD90522EFJ-CE2
BD90522EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.2V 2A 8HTSOP-J
BD90525EFJ-CE2
BD90525EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.5V 2A 8HTSOP-J
BD90528EFJ-CE2
BD90528EFJ-CE2
Rohm Semiconductor
IC REG BUCK 1.8V 2A 8HTSOP-J
BD9C601EFJ-E2 Description
Here’s a detailed overview of the Rohm Semiconductor BD9C601EFJ-E2, including its specifications and features:

---

## Rohm Semiconductor BD9C601EFJ-E2 Detailed Overview

The BD9C601EFJ-E2 from Rohm Semiconductor is a high-performance synchronous buck converter designed for efficient voltage regulation and power management. It is particularly well-suited for applications requiring stable output and high efficiency, such as industrial equipment, consumer electronics, and automotive systems.

## 1. General Description

The BD9C601EFJ-E2 is a versatile DC-DC buck converter that converts a higher input voltage to a stable, lower output voltage. Its synchronous design enhances efficiency by using both an internal high-side and low-side MOSFET, reducing power losses and improving thermal performance. The device integrates several advanced protection features and offers adjustable output voltage, making it suitable for a wide range of applications.

## 2. Key Specifications

## 2.1 Input Voltage Range

- Minimum Input Voltage: 4.5V
- Maximum Input Voltage: 60V

The broad input voltage range allows the BD9C601EFJ-E2 to be used in systems with varying power supply conditions, accommodating different input sources effectively.

## 2.2 Output Voltage

- Adjustable Output Voltage Range: 0.8V to 55V

The output voltage is adjustable via external feedback resistors, enabling precise voltage settings to match the requirements of various applications.

## 2.3 Output Current

- Maximum Output Current: 6A

The converter can provide up to 6 amps of continuous current, supporting power-demanding applications and ensuring reliable performance in high-current scenarios.

## 2.4 Efficiency

- Typical Efficiency: Up to 95%

The BD9C601EFJ-E2 is designed for high efficiency, minimizing power losses and heat generation. This high efficiency translates to improved system performance and longevity.

## 2.5 Switching Frequency

- Fixed Switching Frequency: 500kHz

The device operates with a fixed switching frequency of 500kHz. This frequency is chosen to balance efficiency, output ripple, and the size of external passive components like inductors and capacitors.

## 2.6 Thermal and Protection Features

- Thermal Protection: The device includes built-in thermal protection to prevent overheating. If the temperature exceeds safe limits, the converter will either reduce its operation or shut down to avoid damage.
- Over-Current Protection (OCP): Limits the output current to protect the device and connected components from excessive current flow.
- Under-Voltage Lockout (UVLO): Ensures that the converter only operates when the input voltage is above a certain threshold, preventing unreliable operation.
- Short-Circuit Protection: Guards against short circuits by limiting current and reducing the risk of device failure or system damage.
- Over-Temperature Protection: Provides protection against excessive heat by reducing power or shutting down if necessary.

## 2.7 Package Type

- Package: QFN (Quad Flat No-Lead)

The BD9C601EFJ-E2 is housed in a compact QFN package, which offers efficient thermal performance and a small footprint, making it suitable for space-constrained applications.

## 3. Performance Features

## 3.1 Low Output Ripple

The device is designed to deliver a low output ripple voltage, which is critical for powering sensitive analog circuits and ensuring stable operation of downstream components.

## 3.2 Adjustable Output Voltage

The output voltage can be precisely adjusted using external resistors, providing flexibility to meet specific voltage requirements in different applications.

## 3.3 Soft Start Function

The soft start feature gradually ramps up the output voltage during power-up, which reduces inrush current and minimizes stress on the converter and other components in the system.

## 4. Applications

The BD9C601EFJ-E2 is suitable for a wide range of applications due to its versatile specifications and features:

- Industrial Equipment: Ideal for industrial power supplies where stable and efficient power regulation is essential for reliable machinery and control systems.
- Consumer Electronics: Suitable for powering various consumer electronics, including high-performance computing devices, where efficiency and compact size are important.
- Automotive Systems: Can be used in automotive electronics to ensure stable power delivery to various vehicle systems, even under fluctuating input conditions.

## 5. Summary

The Rohm Semiconductor BD9C601EFJ-E2 is a robust DC-DC buck converter known for its high efficiency, adjustable output voltage, and comprehensive protection features. With its wide input voltage range, high output current capability, and efficient thermal management, it is well-suited for demanding applications across industrial, consumer, and automotive sectors. The device’s advanced protection mechanisms and low output ripple contribute to its reliability and stable performance, making it an excellent choice for power management in a variety of systems.

---

Feel free to reach out if you need more information or further clarification on any aspect of the BD9C601EFJ-E2.
BD9C601EFJ-E2 Compare Parts
  • BD9C601EFJ-E2 vs BD9V100MUF-CE2
  • BD9C601EFJ-E2 vs BD9SD11NUX-CE2
  • BD9C601EFJ-E2 vs BD9S402MUF-CE2
  • BD9C601EFJ-E2 vs BD9S400MUF-CE2
  • BD9C601EFJ-E2 vs BD9S300MUF-CE2
  • BD9C601EFJ-E2 vs BD9S231NUX-CE2
  • BD9C601EFJ-E2 vs BD9S201NUX-CE2
  • BD9C601EFJ-E2 vs BD9S200MUF-CE2
  • BD9C601EFJ-E2 vs BD9S111NUX-CE2
  • BD9C601EFJ-E2 vs BD9S110NUX-CE2
  • BD9C601EFJ-E2 vs BD9S100NUX-CE2
  • BD9C601EFJ-E2 vs BD9S000NUX-CE2
  • BD9C601EFJ-E2 vs BD9P308MUF-CE2
  • BD9C601EFJ-E2 vs BD9P255MUF-CE2
  • BD9C601EFJ-E2 vs BD9P255EFV-CE2
  • BD9C601EFJ-E2 vs BD9P235MUF-CE2
  • BD9C601EFJ-E2 vs BD9P235EFV-CE2
  • BD9C601EFJ-E2 vs BD9P233MUF-CE2
  • BD9C601EFJ-E2 vs BD9P205MUF-CE2
  • BD9C601EFJ-E2 vs BD9P205EFV-CE2
  • BD9C601EFJ-E2 vs BD9P155MUF-CE2
  • BD9C601EFJ-E2 vs BD9P155EFV-CE2
  • BD9C601EFJ-E2 vs BD9P135MUF-CE2
  • BD9C601EFJ-E2 vs BD9P135EFV-CE2
  • BD9C601EFJ-E2 vs BD9P108MUF-CE2
  • BD9C601EFJ-E2 vs BD9P105MUF-CE2
  • BD9C601EFJ-E2 vs BD9P105EFV-CE2
  • BD9C601EFJ-E2 vs BD9G500UEFJ-LAE2
  • BD9C601EFJ-E2 vs BD9G500EFJ-LAE2
  • BD9C601EFJ-E2 vs BD9G401UEFJ-ME2
  • BD9C601EFJ-E2 vs BD9G401EFJ-ME2
  • BD9C601EFJ-E2 vs BD9G341EFJ-E2
  • BD9C601EFJ-E2 vs BD9G341AEFJ-LBE2
  • BD9C601EFJ-E2 vs BD9G341AEFJ-E2
  • BD9C601EFJ-E2 vs BD9G201UEFJ-ME2
  • BD9C601EFJ-E2 vs BD9G201UEFJ-LBE2
  • BD9C601EFJ-E2 vs BD9G201EFJ-LBE2
  • BD9C601EFJ-E2 vs BD9G102G-LBTR
  • BD9C601EFJ-E2 vs BD9G101G-TR
  • BD9C601EFJ-E2 vs BD9F800MUX-ZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!