Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Rohm Semiconductor BH2223GLU-E2
BH2223GLU-E2
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 28VFLGA
Manufacturer:
Rohm Semiconductor
Datasheet:
BH2223GLU-E2 Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BH2223GLU-E2 Specification
Specification
Part No
BH2223GLU-E2
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
10
Settling Time
-
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
-
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
-
Architecture
R-2R
Operating Temperature
-25 ℃ ~ 85 ℃
Package / Case
28-VFLGA
Supplier Device Package
28-VFLGA (5x5)
Mounting Type
Surface Mount
BH2223GLU-E2 PDF Datasheet
BH2223GLU-E2 Datasheet
Click and Download: BH2223GLU-E2 Datasheet
BH2223GLU-E2 Related Parts
BH2219FVM-TR
Rohm Semiconductor
IC DAC 8BIT V-OUT 8MSOP
BH2220FVM-TR
Rohm Semiconductor
IC DAC 8BIT V-OUT 8MSOP
BH2221FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 20SSOP
BH2223FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 16SSOP
BH2226F-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 16SOP
BH2226FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 16SSOP
BH2226FV-FE2
Rohm Semiconductor
IC DAC 8BIT V-OUT 16SSOP
BH2227FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 14SSOPB
BH2228FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 14SSOPB
BH2223GLU-E2 Compare Parts
BH2223GLU-E2 vs BH2227FV-E2
BH2223GLU-E2 vs BH2226FV-FE2
BH2223GLU-E2 vs BH2226FV-E2
BH2223GLU-E2 vs BH2226F-E2
BH2223GLU-E2 vs BH2223FV-E2
BH2223GLU-E2 vs BH2221FV-E2
BH2223GLU-E2 vs BH2220FVM-TR
BH2223GLU-E2 vs BH2219FVM-TR
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller