☰
BH7236AF-E2
BH7236AF-E2
Not For New Designs
Description:  IC ENCOD COLOR TV SIG SOP24 TR
Manufacturer:  Rohm Semiconductor
Datasheet:   BH7236AF-E2 Datasheet
History Price: $3.74400
In Stock: 18080
BH7236AF-E2 Specification
Specification
Part No
BH7236AF-E2
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal
Applications
NTSC, PAL
Voltage - Supply, Analog
4.5V ~ 5.5V
Voltage - Supply, Digital
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
24-SOP
BH7236AF-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.