☰
BH7641FV-E2
BH7641FV-E2
Obsolete
Description:  IC VIDEO INTERFACE 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BH7641FV-E2 Datasheet
History Price: Obsolete
In Stock: 30040
BH7641FV-E2 Specification
Specification
Part No
BH7641FV-E2
Category
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Interface
Applications
Consumer Video
Standards
-
Control Interface
I2C
Voltage - Supply
4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
40-SSOP-B
BH7641FV-E2 PDF Datasheet
BH7641FV-E2 Related Parts
BH7616HFV-TR
BH7616HFV-TR
Rohm Semiconductor
IC VIDEO DRIVER 6HVSOF
BH7649KS2
BH7649KS2
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHER 52SQFP
BH76706GU-E2
BH76706GU-E2
Rohm Semiconductor
IC VIDEO DRIVER 8VCSP
BH76816FVM-TR
BH76816FVM-TR
Rohm Semiconductor
IC VIDEO DRIVER 8MSOP
BH76912GU-E2
BH76912GU-E2
Rohm Semiconductor
IC VIDEO DRIVER 8VCSP
BH76916GU-E2
BH76916GU-E2
Rohm Semiconductor
IC VIDEO DRIVER 8VCSP
BH7856FS-E2
BH7856FS-E2
Rohm Semiconductor
IC VIDEO DRIVER 32SSOPA
BH7641FV-E2 Compare Parts
  • BH7641FV-E2 vs BH76916GU-E2
  • BH7641FV-E2 vs BH76912GU-E2
  • BH7641FV-E2 vs BH76816FVM-TR
  • BH7641FV-E2 vs BH76706GU-E2
  • BH7641FV-E2 vs BH7649KS2
  • BH7641FV-E2 vs BH7616HFV-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay