BM28723AMUV-E2
BM28723AMUV-E2
Active
Description:  BM28723AMUV IS A 17W+17W CLASS D
Manufacturer:  Rohm Semiconductor
History Price: $2.99000
In Stock: 46800
BM28723AMUV-E2 Specification
Specification
Part No
BM28723AMUV-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
Voltage - Supply
10V ~ 24V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-25 ℃ ~ 85 ℃
Supplier Device Package
VQFN032V5050
Package / Case
32-VFQFN Exposed Pad
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Valeria Jimena
Spain
5 stars
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
5 stars
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.