☰
BP5313A
BP5313A
Obsolete
Description:  IC REG CONV LCD 1OUT 11SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BP5313A Datasheet
History Price: Obsolete
In Stock: 3280
BP5313A Specification
Specification
Part No
BP5313A
Category
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, LCD
Voltage - Input
11.4V ~ 12.6V
Number of Outputs
1
Voltage - Output
40V
Operating Temperature
0 ℃ ~ 60 ℃
Mounting Type
Through Hole
Package / Case
11-SIP, 5 Leads
Supplier Device Package
11-SIP
BP5313A PDF Datasheet
BP5313A Related Parts
BP5302A
BP5302A
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5302XA
BP5302XA
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5310A
BP5310A
Rohm Semiconductor
IC REG CONV PCMCIA 1OUT 9SIP
BP5311A
BP5311A
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5311XA
BP5311XA
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5319
BP5319
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5319X
BP5319X
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5326
BP5326
Rohm Semiconductor
IC REG CONV LCD 1OUT 9SIP
BP5313A Compare Parts
  • BP5313A vs BP5319X
  • BP5313A vs BP5319
  • BP5313A vs BP5311XA
  • BP5313A vs BP5311A
  • BP5313A vs BP5310A
  • BP5313A vs BP5302XA
  • BP5313A vs BP5302A
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.