BR24A08F-WME2
BR24A08F-WME2
Active
Description:  IC EEPROM 8KBIT I2C 400KHZ 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $0.91000
In Stock: 15200
BR24A08F-WME2 Specification
Specification
Part No
BR24A08F-WME2
Category
Memory
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
-
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BR24A08F-WME2 Related Parts
BR24A01AF-WLBH2
BR24A01AF-WLBH2
Rohm Semiconductor
IC EEPROM 1KBIT I2C 400KHZ 8SOP
BR24A01AF-WME2
BR24A01AF-WME2
Rohm Semiconductor
IC EEPROM 1KBIT I2C 400KHZ 8SOP
BR24A01AFJ-WME2
BR24A01AFJ-WME2
Rohm Semiconductor
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ
BR24A02F-WLBH2
BR24A02F-WLBH2
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOP
BR24A02F-WME2
BR24A02F-WME2
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOP
BR24A02FJ-WME2
BR24A02FJ-WME2
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ
BR24A02FVM-WMTR
BR24A02FVM-WMTR
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
BR24A04F-WLBH2
BR24A04F-WLBH2
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOP
BR24A04F-WME2
BR24A04F-WME2
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOP
BR24A04FJ-WME2
BR24A04FJ-WME2
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOPJ
BR24A08F-WLBH2
BR24A08F-WLBH2
Rohm Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOP
BR24A08FJ-WME2
BR24A08FJ-WME2
Rohm Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOPJ
BR24A08F-WME2 Compare Parts
  • BR24A08F-WME2 vs BR25S640FVM-WTR
  • BR24A08F-WME2 vs BR25S640FVJ-WE2
  • BR24A08F-WME2 vs BR25S640FV-WE2
  • BR24A08F-WME2 vs BR25S640FJ-WE2
  • BR24A08F-WME2 vs BR25S640F-WE2
  • BR24A08F-WME2 vs BR25S320NUX-WTR
  • BR24A08F-WME2 vs BR25S320FVT-WE2
  • BR24A08F-WME2 vs BR25S320FVM-WTR
  • BR24A08F-WME2 vs BR25S320FVJ-WE2
  • BR24A08F-WME2 vs BR25S320FV-WE2
  • BR24A08F-WME2 vs BR25S320FJ-WE2
  • BR24A08F-WME2 vs BR25S320F-WE2
  • BR24A08F-WME2 vs BR25S256FJ-WE2
  • BR24A08F-WME2 vs BR25S256F-WE2
  • BR24A08F-WME2 vs BR25S128GUZ-WE2
  • BR24A08F-WME2 vs BR25S128FVT-WE2
  • BR24A08F-WME2 vs BR25S128FV-WE2
  • BR24A08F-WME2 vs BR25S128FJ-WE2
  • BR24A08F-WME2 vs BR25S128F-WE2
  • BR24A08F-WME2 vs BR25L640FJ-WE2
  • BR24A08F-WME2 vs BR25L640F-WE2
  • BR24A08F-WME2 vs BR25L320FJ-WE2
  • BR24A08F-WME2 vs BR25L320F-WE2
  • BR24A08F-WME2 vs BR25L320-W
  • BR24A08F-WME2 vs BR25L160FVT-WE2
  • BR24A08F-WME2 vs BR25L160FV-WE2
  • BR24A08F-WME2 vs BR25L160FJ-WE2
  • BR24A08F-WME2 vs BR25L160F-WE2
  • BR24A08F-WME2 vs BR25L160-W
  • BR24A08F-WME2 vs BR25L080FVT-WE2
  • BR24A08F-WME2 vs BR25L080FV-WE2
  • BR24A08F-WME2 vs BR25L080FJ-WE2
  • BR24A08F-WME2 vs BR25L080F-WE2
  • BR24A08F-WME2 vs BR25L040FVT-WE2
  • BR24A08F-WME2 vs BR25L040FVM-WTR
  • BR24A08F-WME2 vs BR25L040FVJ-WE2
  • BR24A08F-WME2 vs BR25L040FV-WE2
  • BR24A08F-WME2 vs BR25L040FJ-WE2
  • BR24A08F-WME2 vs BR25L040F-WE2
  • BR24A08F-WME2 vs BR25L020FVT-WE2
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.