☰
BS2100F-E2
BS2100F-E2
Last Time Buy
Description:  IC DVR IGBT/MOSFET
Manufacturer:  Rohm Semiconductor
Datasheet:   BS2100F-E2 Datasheet
History Price: $1.25000
In Stock: 11500
BS2100F-E2 Specification
Specification
Part No
BS2100F-E2
Category
PMIC - Gate Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 18V
Logic Voltage - VIL, VIH
1V, 2.6V
Current - Peak Output (Source, Sink)
60mA, 130mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
200ns, 100ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BS2100F-E2 Description
The Rohm Semiconductor BS2100F-E2 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for low-voltage, high-speed switching applications. It is specifically engineered to meet the needs of power-efficient systems, offering features like low on-resistance, high-speed switching, and high current handling. This makes it a suitable choice for use in a wide range of applications, including DC-DC converters, motor drivers, and power supply circuits.

## General Description

The BS2100F-E2 is a MOSFET that combines low R\_DS(on) (on-state resistance) with high-speed switching performance. It features an N-channel MOSFET design, which means it uses electron conduction for current flow, resulting in higher efficiency and lower switching losses. This is important for applications that require fast switching speeds and high efficiency at low operating voltages, making it well-suited for battery-powered devices, portable electronics, and automotive applications.

With a Vds rating of 30V and a maximum drain current of 20A, the BS2100F-E2 is capable of handling moderate power levels while still maintaining high thermal efficiency. The low R\_DS(on) ensures minimal energy loss during operation, which is critical for power-sensitive applications.

## Key Features

* Type: N-channel MOSFET
* Drain-Source Voltage: 30V
* Continuous Drain Current: 20A (at Tj = 25°C)
* Low On-Resistance: R\_DS(on) typically 0.040Ω
* Gate Threshold Voltage: 1.0V to 3.0V
* High-Speed Switching: Ideal for high-frequency applications
* Package Type: TO-220F, which offers a good balance between thermal performance and current handling
* Gate Charge (Qg): Low, enabling fast switching and reduced switching losses
* Low Gate Drive Voltage: Can be driven by a standard logic level
* Thermal Resistance (junction-to-case): 3°C/W (typical), ensuring effective heat dissipation
* Operating Temperature Range: -55°C to +150°C, making it suitable for industrial and automotive environments
* Pb-Free: Lead-free and RoHS compliant, meeting environmental standards

## Typical Applications

* DC-DC Converters: Used as a switch in buck converters, boost converters, and other power management circuits due to its low on-resistance and fast switching characteristics.
* Motor Drives: Excellent for driving DC motors and brushless motors in consumer electronics, automotive systems, and industrial equipment.
* Power Supplies: Used in the primary switch stage of power supplies for efficient power conversion.
* Load Switching: Commonly employed in load switching circuits for battery-powered devices to control high-power loads with low energy loss.
* Inverters: Can be used in inverter circuits, particularly in renewable energy systems like solar power inverters where high efficiency is required.

## Absolute Maximum Ratings

| Parameter | Symbol | Value | Unit |
| --------------------------- | --------- | ----------- | ---- |
| Drain-Source Voltage | Vds | 30 | V |
| Gate-Source Voltage | Vgs | ±20 | V |
| Continuous Drain Current | Id | 20 | A |
| Pulsed Drain Current | Id(pulse) | 80 | A |
| Power Dissipation | Pd | 100 | W |
| Junction Temperature | Tj | +150 | °C |
| Storage Temperature | Tstg | -55 to +150 | °C |
| Gate-Source Leakage Current | Igss | ±100 | nA |

## Electrical Characteristics (Typical at Vgs = 10V, Tj = 25°C unless otherwise specified)

| Parameter | Symbol | Conditions | Min | Typical | Max | Unit |
| ---------------------------- | ------- | ------------------------------ | --- | ------- | ---- | ---- |
| Drain-Source Voltage | Vds | | | | 30 | V |
| Gate Threshold Voltage | Vgs(th) | | 1.0 | | 3.0 | V |
| Drain-Source On-Resistance | Rds(on) | Vgs = 10V, Id = 10A | | 0.040 | | Ω |
| Continuous Drain Current | Id | Vgs = 10V | | 20 | | A |
| Gate-Source Leakage Current | Igss | Vgs = ±20V | | | ±100 | nA |
| Drain-Source Leakage Current | Idss | Vds = 30V, Vgs = 0V | | | 1 | µA |
| Gate Charge | Qg | Vds = 15V, Vgs = 10V, Id = 10A | | 30 | | nC |
| Total Gate Capacitance | Cgs | Vds = 15V, Vgs = 0V | | 220 | | pF |
| Turn-On Time (Rise Time) | tr | | | 18 | | ns |
| Turn-Off Time (Fall Time) | tf | | | 15 | | ns |

## Functional Description

* N-Channel MOSFET Design: The BS2100F-E2 is an N-channel MOSFET, meaning it uses electrons as charge carriers, resulting in better efficiency and faster switching speeds compared to P-channel MOSFETs. N-channel MOSFETs generally have lower on-resistance and higher current carrying capabilities, making them ideal for power applications.

* Gate Drive and Threshold Voltage: The gate threshold voltage (Vgs(th)) of the BS2100F-E2 is between 1.0V and 3.0V, allowing it to be driven by logic-level signals, which are commonly used in modern low-voltage circuits. This low gate threshold makes the device more flexible and compatible with a wide range of control logic.

* Low On-Resistance: One of the standout features of the BS2100F-E2 is its low R\_DS(on), typically 0.040Ω at Vgs = 10V. This minimizes the power loss during conduction and ensures higher efficiency in applications like DC-DC converters and motor drivers, where power efficiency is critical.

* Fast Switching Characteristics: The BS2100F-E2 has a fast switching time, with rise and fall times typically around 18 ns and 15 ns, respectively. This makes it suitable for high-frequency switching applications where fast transitions are needed to reduce switching losses and improve system efficiency.

* Low Gate Charge: With a gate charge (Qg) of approximately 30 nC, the device can be driven quickly by standard logic-level signals, reducing the need for complex or high-power gate drivers. This low gate charge also contributes to faster switching speeds and lower switching losses.

* Thermal Performance: The TO-220F package offers good thermal dissipation with a junction-to-case thermal resistance (RθJC) of 3°C/W. This allows for the safe operation of the device under high current conditions, preventing overheating and ensuring reliable performance over time.

## Package and Pin Configuration

The BS2100F-E2 is available in the TO-220F package, which is a widely used package for power transistors due to its ability to handle high current and provide excellent heat dissipation.

* Pinout for TO-220F Package:

* Pin 1: Gate (G)
* Pin 2: Drain (D)
* Pin 3: Source (S)

## Thermal Considerations

The BS2100F-E2 features low thermal resistance, making it suitable for high-power applications. Proper heat sinking is recommended for optimal performance, especially when the MOSFET is operating at higher currents or in continuous operation. The TO-220F package allows for easy mounting of a heat sink to ensure efficient heat dissipation.

## Reliability and Compliance

* RoHS Compliant: The BS2100F-E2 is RoHS compliant, ensuring that it is free from hazardous substances such as lead (Pb), cadmium (Cd), and mercury (Hg), making it environmentally friendly and suitable for use in consumer electronics and other environmentally-conscious applications.

* AEC-Q101 Qualified: This device is qualified to AEC-Q101 standards, making it suitable for automotive and other mission-critical applications where high reliability is essential.

## Conclusion

The Rohm Semiconductor BS2100F-E2 is a highly efficient N-channel MOSFET with low on-resistance, fast switching capabilities, and excellent thermal performance. Its high current handling and


low power consumption make it ideal for a wide range of applications, including DC-DC converters, motor drives, and power supplies. The BS2100F-E2 offers a reliable, cost-effective solution for engineers designing power-efficient circuits in automotive, industrial, and consumer electronics sectors.
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly