☰
BU1561GV-E2
BU1561GV-E2
Obsolete
Description:  IC DRVR LCD INTERFACE 99SBGA
Manufacturer:  Rohm Semiconductor
Datasheet:   BU1561GV-E2 Datasheet
History Price: Obsolete
In Stock: 41360
BU1561GV-E2 Specification
Specification
Part No
BU1561GV-E2
Category
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
-
Interface
-
Digits or Characters
-
Current - Supply
23 mA
Voltage - Supply
1.7V ~ 3V
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
99-TFBGA
Supplier Device Package
99-SBGA (7x7)
BU1561GV-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****