☰
BU18JA2DG-CTR
BU18JA2DG-CTR
Active
Description:  IC REG LINEAR 1.8V 200MA 5SSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.87000
In Stock: 24160
BU18JA2DG-CTR Specification
Specification
Part No
BU18JA2DG-CTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.315V @ 100mA
Current - Output
200mA
Current - Quiescent (Iq)
80 μA
Current - Supply (Max)
-
PSRR
68dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
5-SSOP
BU18JA2DG-CTR Related Parts
BU10JA2DG-CTR
BU10JA2DG-CTR
Rohm Semiconductor
IC REG LINEAR 1V 100MA 5SSOP
BU10JA2MNVX-CTL
BU10JA2MNVX-CTL
Rohm Semiconductor
IC REG LIN 1V 200MA SSON004R1010
BU10JA2VG-CGTR
BU10JA2VG-CGTR
Rohm Semiconductor
IC REG LINEAR 1V 200MA 5SSOP
BU10TD2WNVX-TL
BU10TD2WNVX-TL
Rohm Semiconductor
IC REG LIN 1V 200MA SSON004X1010
BU10TD3WG-TR
BU10TD3WG-TR
Rohm Semiconductor
IC REG LINEAR 1V 200MA 5SSOP
BU10UA3WNVX-TL
BU10UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 1V 300MA SSON004X1010
BU11JA2MNVX-CTL
BU11JA2MNVX-CTL
Rohm Semiconductor
IC REG LIN 1.1V SSON004R1010
BU11TD2WNVX-TL
BU11TD2WNVX-TL
Rohm Semiconductor
1CH 200MA CMOS LDO REGULATORS. B
BU11TD3WG-GTR
BU11TD3WG-GTR
Rohm Semiconductor
IC REG LINEAR 1.1V 200MA 5SSOP
BU11UA3WNVX-TL
BU11UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 1.1V 300MA 4SSON
BU12JA2DG-CTR
BU12JA2DG-CTR
Rohm Semiconductor
IC REG LINEAR 1.2V 100MA 5SSOP
BU12JA2MNVX-CTL
BU12JA2MNVX-CTL
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010
BU18JA2DG-CTR Compare Parts
  • BU18JA2DG-CTR vs BU1JTD3WG-TR
  • BU18JA2DG-CTR vs BU1JTD2WNVX-TL
  • BU18JA2DG-CTR vs BU1CUA3WNVX-TL
  • BU18JA2DG-CTR vs BU1CTD3WG-TR
  • BU18JA2DG-CTR vs BU1CTD2WNVX-TL
  • BU18JA2DG-CTR vs BU1CJA2VG-CGTR
  • BU18JA2DG-CTR vs BU1CJA2MNVX-CTL
  • BU18JA2DG-CTR vs BU1CJA2DG-CTR
  • BU18JA2DG-CTR vs BU1BUA3WNVX-TL
  • BU18JA2DG-CTR vs BU1BTD2WNVX-TL
  • BU18JA2DG-CTR vs BU1AUA3WNVX-TL
  • BU18JA2DG-CTR vs BU1ATH5WNVX-TL
  • BU18JA2DG-CTR vs BU1ATD2WNVX-TL
  • BU18JA2DG-CTR vs BU19UA3WNVX-TL
  • BU18JA2DG-CTR vs BU19TD3WG-TR
  • BU18JA2DG-CTR vs BU19TD2WNVX-TL
  • BU18JA2DG-CTR vs BU18UC3WG-TR
  • BU18JA2DG-CTR vs BU18UB3WG-TR
  • BU18JA2DG-CTR vs BU18UA3WNVX-TL
  • BU18JA2DG-CTR vs BU18TD3WG-TR
  • BU18JA2DG-CTR vs BU18TD2WNVX-TL
  • BU18JA2DG-CTR vs BU18TA2WNVX-TR
  • BU18JA2DG-CTR vs BU18TA2WHFV-TR
  • BU18JA2DG-CTR vs BU18SD5WG-TL
  • BU18JA2DG-CTR vs BU18SD2MG-MTR
  • BU18JA2DG-CTR vs BU18SA4WGWL-E2
  • BU18JA2DG-CTR vs BU18JA3DG-CTR
  • BU18JA2DG-CTR vs BU18JA2VG-CGTR
  • BU18JA2DG-CTR vs BU18JA2MNVX-CTL
  • BU18JA2DG-CTR vs BU15UA3WNVX-TL
  • BU18JA2DG-CTR vs BU15TD3WG-TR
  • BU18JA2DG-CTR vs BU15TD2WNVX-TL
  • BU18JA2DG-CTR vs BU15TA2WNVX-TR
  • BU18JA2DG-CTR vs BU15TA2WHFV-TR
  • BU18JA2DG-CTR vs BU15SD2MG-MTR
  • BU18JA2DG-CTR vs BU15JA3DG-CTR
  • BU18JA2DG-CTR vs BU15JA2VG-CGTR
  • BU18JA2DG-CTR vs BU15JA2MNVX-CTL
  • BU18JA2DG-CTR vs BU15JA2DG-CTR
  • BU18JA2DG-CTR vs BU13UA3WNVX-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend