Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ Rohm Semiconductor BU21009MUV-E2
BU21009MUV-E2
Obsolete
Interface - Sensor, Capacitive Touch
Description:
IC CAP SENSOR SWITCH 16CH 32VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BU21009MUV-E2 Datasheet
History Price: Obsolete
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU21009MUV-E2 Specification
Specification
Part No
BU21009MUV-E2
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Slider
Proximity Detection
No
Number of Inputs
Up to 16
LED Driver Channels
Up to 8
Interface
I2C
Resolution
10 b
Voltage - Supply
2.5V ~ 3.3V
Current - Supply
300μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
VQFN032V5050
BU21009MUV-E2 PDF Datasheet
BU21009MUV-E2 Datasheet
Click and Download: BU21009MUV-E2 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.