☰
BU21023MUV-E2
BU21023MUV-E2
Not For New Designs
Description:  IC SCREEN CNTRL 8BIT 28QFN
Manufacturer:  Rohm Semiconductor
History Price: $4.05000
In Stock: 45040
BU21023MUV-E2 Specification
Specification
Part No
BU21023MUV-E2
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4 Wire Resistive
Resolution (Bits)
8 b
Interface
I2C, Serial, SPI
Voltage Reference
-
Voltage - Supply
2.7V ~ 3.6V
Current - Supply
4 mA
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN
BU21023MUV-E2 Related Parts
BU21021GUL-E2
BU21021GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 24VCSP50L2
BU21024FV-ME2
BU21024FV-ME2
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 28SSOPB
BU21025GUL-E2
BU21025GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 12VCSP50L2
BU21026MUV-E2
BU21026MUV-E2
Rohm Semiconductor
IC SCREEN CON 12BIT VQFN020V4040
BU21029GUL-E2
BU21029GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
BU21029MUV-E2
BU21029MUV-E2
Rohm Semiconductor
IC SCREEN CON 12BIT VQFN020V4040
BU21023GUL-E2
BU21023GUL-E2
Rohm Semiconductor
IC SCREEN CNTRL 8BIT 24VCSP50L2
BU21023MUV-E2 Compare Parts
  • BU21023MUV-E2 vs BU21029GUL-E2
  • BU21023MUV-E2 vs BU21026MUV-E2
  • BU21023MUV-E2 vs BU21025GUL-E2
  • BU21023MUV-E2 vs BU21024FV-ME2
  • BU21023MUV-E2 vs BU21021GUL-E2
  • BU21023MUV-E2 vs BU21023GUL-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.