☰
BU21077MUV-E2
BU21077MUV-E2
Not For New Designs
Description:  CAPACITIVE SWITCH CONTROLLER IC
Manufacturer:  Rohm Semiconductor
History Price: $2.66000
In Stock: 43600
BU21077MUV-E2 Specification
Specification
Part No
BU21077MUV-E2
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Capacitive Switch Controller
Input Type
-
Output Type
-
Current - Supply
-
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
BU21077MUV-E2 Related Parts
BU21050FS-E2
BU21050FS-E2
Rohm Semiconductor
IC CAP SENSOR SWITCH 8CH 32-SSOP
BU21051FS-E2
BU21051FS-E2
Rohm Semiconductor
IC CAP SENSOR SWITCH 8CH 16-SSOP
BU21072MUV-E2
BU21072MUV-E2
Rohm Semiconductor
IC CAP SENSOR SWITCH 24VQFN
BU21078FV-E2
BU21078FV-E2
Rohm Semiconductor
CAPACITIVE SWITCH CONTROLLER ICS
BU21078MUV-E2
BU21078MUV-E2
Rohm Semiconductor
IC CAP SENSOR SWITCH 28VQFN
BU21079F-E2
BU21079F-E2
Rohm Semiconductor
IC CAP SENSOR SWITCH 16SOP
BU21170MUV-E2
BU21170MUV-E2
Rohm Semiconductor
CAPACITIVE SWITCH CONTROLLER IC
BU21077MUV-E2 Compare Parts
  • BU21077MUV-E2 vs BU21079F-E2
  • BU21077MUV-E2 vs BU21078MUV-E2
  • BU21077MUV-E2 vs BU21078FV-E2
  • BU21077MUV-E2 vs BU21072MUV-E2
  • BU21077MUV-E2 vs BU21051FS-E2
  • BU21077MUV-E2 vs BU21050FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.