☰
BU2500FV-E2
BU2500FV-E2
Active
Description:  IC DAC 8BIT V-OUT 20SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU2500FV-E2 Datasheet
History Price: $5.58000
In Stock: 41680
BU2500FV-E2 Specification
Specification
Part No
BU2500FV-E2
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
12
Settling Time
-
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
-
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
-
Architecture
R-2R
Operating Temperature
-25 ℃ ~ 85 ℃
Package / Case
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
Mounting Type
Surface Mount
BU2500FV-E2 PDF Datasheet
BU2500FV-E2 Related Parts
BU22210MUV-E2
BU22210MUV-E2
Rohm Semiconductor
IC DAC 10BIT V-OUT 16VQFN
BU2501FV-E2
BU2501FV-E2
Rohm Semiconductor
IC DAC 8BIT V-OUT 20SSOP
BU2505FV-E2
BU2505FV-E2
Rohm Semiconductor
IC DAC 10BIT V-OUT 20SSOP
BU2506FV-E2
BU2506FV-E2
Rohm Semiconductor
IC DAC 10BIT V-OUT 20SSOP
BU2507FV-E2
BU2507FV-E2
Rohm Semiconductor
IC DAC 10BIT V-OUT 14SSOPB
BU2508FV-E2
BU2508FV-E2
Rohm Semiconductor
IC DAC 10BIT V-OUT 14SSOPB
BU2500FV-E2 Compare Parts
  • BU2500FV-E2 vs BU2507FV-E2
  • BU2500FV-E2 vs BU2506FV-E2
  • BU2500FV-E2 vs BU2505FV-E2
  • BU2500FV-E2 vs BU2501FV-E2
  • BU2500FV-E2 vs BU22210MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!