Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BU25JA2MNVX-CTL
BU25JA2MNVX-CTL
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 2.5V SSON004R1010
Manufacturer:
Rohm Semiconductor
Datasheet:
BU25JA2MNVX-CTL Datasheet
History Price: $0.68000
In Stock: 42080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU25JA2MNVX-CTL Specification
Specification
Part No
BU25JA2MNVX-CTL
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.62V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
90 μA
Current - Supply (Max)
-
PSRR
70dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
4-UDFN Exposed Pad
Supplier Device Package
SSON004R1010
BU25JA2MNVX-CTL Related Parts
BU20TD2WNVX-TL
Rohm Semiconductor
IC REG LIN 2V 200MA SSON004X1010
BU20TD3WG-TR
Rohm Semiconductor
IC REG LINEAR 2V 200MA 5SSOP
BU20UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 2V 300MA SSON004X1010
BU21TD2WNVX-TL
Rohm Semiconductor
IC REG LIN 2.1V 200MA 4SSON
BU21TD3WG-TR
Rohm Semiconductor
IC REG LINEAR 2.1V 200MA 5SSOP
BU21UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 2.1V 300MA 4SSON
BU22UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 2.2V 300MA 4SSON
BU23TD2WNVX-TL
Rohm Semiconductor
IC REG LIN 2.3V 200MA 4SSON
BU23UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 2.3V 300MA 4SSON
BU25JA2DG-CTR
Rohm Semiconductor
IC REG LINEAR 2.5V 200MA 5SSOP
BU25JA2VG-CGTR
Rohm Semiconductor
IC REG LINEAR 2.5V 200MA 5SSOP
BU25JA3DG-CTR
Rohm Semiconductor
300MA 2.5V, CMOS LDO REGULATORSF
BU25JA2MNVX-CTL Compare Parts
BU25JA2MNVX-CTL vs BU2JUA3WNVX-TL
BU25JA2MNVX-CTL vs BU2JTH5WNVX-TL
BU25JA2MNVX-CTL vs BU2JTD3WG-TR
BU25JA2MNVX-CTL vs BU2JTD2WNVX-TL
BU25JA2MNVX-CTL vs BU2JTA2WNVX-TR
BU25JA2MNVX-CTL vs BU2JTA2WHFV-TR
BU25JA2MNVX-CTL vs BU2JJA2VG-CGTR
BU25JA2MNVX-CTL vs BU2JJA2MNVX-CTL
BU25JA2MNVX-CTL vs BU2JJA2DG-CTR
BU25JA2MNVX-CTL vs BU2HUA3WNVX-TL
BU25JA2MNVX-CTL vs BU2HTD2WNVX-TL
BU25JA2MNVX-CTL vs BU2FSA4WGWL-E2
BU25JA2MNVX-CTL vs BU2AUA3WNVX-TL
BU25JA2MNVX-CTL vs BU2ATD2WNVX-TL
BU25JA2MNVX-CTL vs BU29UA3WNVX-TL
BU25JA2MNVX-CTL vs BU29TD3WG-TR
BU25JA2MNVX-CTL vs BU29TD2WNVX-TL
BU25JA2MNVX-CTL vs BU29TA2WNVX-TR
BU25JA2MNVX-CTL vs BU29TA2WHFV-TR
BU25JA2MNVX-CTL vs BU29JA2MNVX-CTL
BU25JA2MNVX-CTL vs BU28UC3WG-TR
BU25JA2MNVX-CTL vs BU28UA3WNVX-TL
BU25JA2MNVX-CTL vs BU28TD3WG-TR
BU25JA2MNVX-CTL vs BU28TD2WNVX-TL
BU25JA2MNVX-CTL vs BU28TA2WNVX-TR
BU25JA2MNVX-CTL vs BU28TA2WHFV-TR
BU25JA2MNVX-CTL vs BU28SD2MG-MTR
BU25JA2MNVX-CTL vs BU28SA4WGWL-E2
BU25JA2MNVX-CTL vs BU28JA2VG-CGTR
BU25JA2MNVX-CTL vs BU28JA2MNVX-CTL
BU25JA2MNVX-CTL vs BU28JA2DG-CTR
BU25JA2MNVX-CTL vs BU27UA3WNVX-TL
BU25JA2MNVX-CTL vs BU27TD3WG-TR
BU25JA2MNVX-CTL vs BU27TD2WNVX-TL
BU25JA2MNVX-CTL vs BU27TA2WNVX-TR
BU25JA2MNVX-CTL vs BU27TA2WHFV-TR
BU25JA2MNVX-CTL vs BU26UA3WNVX-TL
BU25JA2MNVX-CTL vs BU26TD3WG-TR
BU25JA2MNVX-CTL vs BU26TD2WNVX-TL
BU25JA2MNVX-CTL vs BU26TA2WNVX-TR
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok