☰
BU30JA2MNVX-CTL
BU30JA2MNVX-CTL
Active
Description:  IC REG LIN 3V 200MA SSON004R1010
Manufacturer:  Rohm Semiconductor
History Price: $0.68000
In Stock: 27440
BU30JA2MNVX-CTL Specification
Specification
Part No
BU30JA2MNVX-CTL
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.53V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
90 μA
Current - Supply (Max)
-
PSRR
70dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
4-UDFN Exposed Pad
Supplier Device Package
SSON004R1010
BU30JA2MNVX-CTL Related Parts
BU30JA2DG-CTR
BU30JA2DG-CTR
Rohm Semiconductor
IC REG LINEAR 3V 100MA 5SSOP
BU30JA2VG-CGTR
BU30JA2VG-CGTR
Rohm Semiconductor
IC REG LINEAR 3V 200MA 5SSOP
BU30JA3DG-CTR
BU30JA3DG-CTR
Rohm Semiconductor
300MA 3.0V, CMOS LDO REGULATORSF
BU30SA4WGWL-E2
BU30SA4WGWL-E2
Rohm Semiconductor
IC REG LINEAR 3V 200MA 4UCSP50L1
BU30SA5WGWZ-E2
BU30SA5WGWZ-E2
Rohm Semiconductor
1CH 500MA CMOS LDO REGULATOR - B
BU30SD2MG-MTR
BU30SD2MG-MTR
Rohm Semiconductor
IC REG LINEAR 3V 200MA 5SSOP
BU30TA2WHFV-TR
BU30TA2WHFV-TR
Rohm Semiconductor
IC REG LINEAR 3V 200MA HVSOF5
BU30TA2WNVX-TR
BU30TA2WNVX-TR
Rohm Semiconductor
IC REG LINEAR 3V 200MA 4SSON
BU30TD2WNVX-TL
BU30TD2WNVX-TL
Rohm Semiconductor
IC REG LIN 3V 200MA SSON004X1010
BU30TD3WG-TR
BU30TD3WG-TR
Rohm Semiconductor
IC REG LINEAR 3V 200MA 5SSOP
BU30UA3WNVX-TL
BU30UA3WNVX-TL
Rohm Semiconductor
IC REG LIN 3V 300MA SSON004X1010
BU31TA2WHFV-TR
BU31TA2WHFV-TR
Rohm Semiconductor
IC REG LINEAR 3.1V 200MA HVSOF5
BU30JA2MNVX-CTL Compare Parts
  • BU30JA2MNVX-CTL vs BU35TH5WNVX-TL
  • BU30JA2MNVX-CTL vs BU34UA3WNVX-TL
  • BU30JA2MNVX-CTL vs BU34TD3WG-TR
  • BU30JA2MNVX-CTL vs BU34TD2WNVX-TL
  • BU30JA2MNVX-CTL vs BU34TA2WNVX-TR
  • BU30JA2MNVX-CTL vs BU34TA2WHFV-TR
  • BU30JA2MNVX-CTL vs BU34JA2MNVX-CTL
  • BU30JA2MNVX-CTL vs BU33UC3WG-TR
  • BU30JA2MNVX-CTL vs BU33UA3WNVX-TL
  • BU30JA2MNVX-CTL vs BU33TD3WG-TR
  • BU30JA2MNVX-CTL vs BU33TD2WNVX-TL
  • BU30JA2MNVX-CTL vs BU33TA2WNVX-TR
  • BU30JA2MNVX-CTL vs BU33TA2WHFV-TR
  • BU30JA2MNVX-CTL vs BU33SD5WG-TR
  • BU30JA2MNVX-CTL vs BU33SD2MG-MTR
  • BU30JA2MNVX-CTL vs BU33SA5WGWZ-E2
  • BU30JA2MNVX-CTL vs BU33SA4WGWL-E2
  • BU30JA2MNVX-CTL vs BU33JA3DG-CTR
  • BU30JA2MNVX-CTL vs BU33JA2VG-CGTR
  • BU30JA2MNVX-CTL vs BU33JA2MNVX-CTL
  • BU30JA2MNVX-CTL vs BU33JA2DG-CTR
  • BU30JA2MNVX-CTL vs BU32UA3WNVX-TL
  • BU30JA2MNVX-CTL vs BU32TD3WG-TR
  • BU30JA2MNVX-CTL vs BU32TD2WNVX-TL
  • BU30JA2MNVX-CTL vs BU32TA2WNVX-TR
  • BU30JA2MNVX-CTL vs BU32TA2WHFV-TR
  • BU30JA2MNVX-CTL vs BU31UA3WNVX-TL
  • BU30JA2MNVX-CTL vs BU31TD3WG-TR
  • BU30JA2MNVX-CTL vs BU31TD2WNVX-TL
  • BU30JA2MNVX-CTL vs BU31TA2WNVX-TR
  • BU30JA2MNVX-CTL vs BU31TA2WHFV-TR
  • BU30JA2MNVX-CTL vs BU30UA3WNVX-TL
  • BU30JA2MNVX-CTL vs BU30TD3WG-TR
  • BU30JA2MNVX-CTL vs BU30TD2WNVX-TL
  • BU30JA2MNVX-CTL vs BU30TA2WNVX-TR
  • BU30JA2MNVX-CTL vs BU30TA2WHFV-TR
  • BU30JA2MNVX-CTL vs BU30SD2MG-MTR
  • BU30JA2MNVX-CTL vs BU30SA5WGWZ-E2
  • BU30JA2MNVX-CTL vs BU30SA4WGWL-E2
  • BU30JA2MNVX-CTL vs BU30JA3DG-CTR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.