☰
BU4093B
BU4093B
Obsolete
Description:  IC GATE NAND 4CH 2IN 14DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4093B Datasheet
History Price: Obsolete
In Stock: 18880
BU4093B Specification
Specification
Part No
BU4093B
Category
Logic - Gates and Inverters
Manufacturer
Rohm Semiconductor
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
Schmitt Trigger
Voltage - Supply
3V ~ 16V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
3mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
40ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
BU4093B PDF Datasheet
BU4093B Related Parts
BU4001B
BU4001B
Rohm Semiconductor
IC GATE NOR 4CH 2-INP 14DIP
BU4001BF-E2
BU4001BF-E2
Rohm Semiconductor
IC GATE NOR 4CH 2-INP 14SOP
BU4011B
BU4011B
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14DIP
BU4011BF-E2
BU4011BF-E2
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14SOP
BU4011BFV-E2
BU4011BFV-E2
Rohm Semiconductor
IC GATE NAND 4CH 2-INP 14SSOPB
BU4030B
BU4030B
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14DIP
BU4030BF-E2
BU4030BF-E2
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14SOP
BU4069UB
BU4069UB
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14DIP
BU4069UBF-E2
BU4069UBF-E2
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14SOP
BU4069UBFV-E2
BU4069UBFV-E2
Rohm Semiconductor
IC INVERTER 6CH 1-INP 14SSOPB
BU4070B
BU4070B
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14DIP
BU4070BF-E2
BU4070BF-E2
Rohm Semiconductor
IC GATE XOR 4CH 2-INP 14SOP
BU4093B Description
Product Overview

The Rohm Semiconductor BU4093B is a CMOS logic IC that integrates four independent 2-input NAND gates with Schmitt trigger inputs. Designed using CMOS technology and characterized by low power consumption and high noise immunity, the BU4093B is part of Rohm’s standard logic family. It is widely used in digital signal processing, waveform shaping, oscillators, pulse generators, and noise-resistant logic applications. Each NAND gate features hysteresis on the input, allowing reliable operation even in noisy environments or with slowly changing analog input signals.

Functionality and Logic Configuration

The BU4093B implements quad 2-input NAND gates where each input incorporates a Schmitt trigger, giving the gates the ability to perform logic level restoration, filtering, and noise rejection in addition to basic NAND logic operations.

* Logic Function: Quad 2-input NAND gates with Schmitt trigger inputs
* Hysteresis: Built-in, improving noise immunity and edge shaping
* Input Type: CMOS with Schmitt trigger characteristics
* Output Type: CMOS push-pull output

Each NAND gate in the BU4093B outputs a low signal only when both inputs are high, with transitions sharpened by the hysteresis characteristic.

Electrical Characteristics

The BU4093B is optimized for a broad range of supply voltages, making it suitable for both low-voltage and high-voltage CMOS systems. It maintains proper logic operation with tight parameter control over its entire operating voltage range.

* Supply Voltage Range (Vdd): 3V to 15V (typical operation range)
* High-Level Input Voltage (Vih):

* ~3.5V minimum at Vdd = 10V
* ~9.0V minimum at Vdd = 15V
* Low-Level Input Voltage (Vil):

* ~2.5V maximum at Vdd = 10V
* ~6.0V maximum at Vdd = 15V
* Input Hysteresis Voltage (Vh):

* Typically ~1V at Vdd = 10V
* High-Level Output Voltage (Voh): Close to Vdd
* Low-Level Output Voltage (Vol): Close to 0V

Current and Power Consumption

One of the primary benefits of CMOS technology is extremely low static power consumption. The BU4093B exhibits very low quiescent current, making it ideal for power-sensitive systems.

* Quiescent Supply Current (Icc): Typically <1µA at Vdd = 5V (no load)
* Input Leakage Current: ±0.1µA (typical)
* Output Drive Current:

* ±0.51mA at Vdd = 5V
* Higher at Vdd = 10V or 15V

These characteristics allow BU4093B to directly drive other CMOS or low-power TTL loads with minimal power loss.

Timing Characteristics

The BU4093B offers moderate propagation delays, suitable for general-purpose digital logic applications.

* Propagation Delay (tpd):

* ~200 ns at Vdd = 5V
* ~80 ns at Vdd = 10V
* Faster at higher Vdd
* Rise/Fall Time (tr/tf):

* Dependent on load capacitance and Vdd
* Typically slower than bipolar logic but acceptable for non-timing-critical logic paths

Thermal and Environmental Ratings

This device is rated for operation across a wide ambient temperature range, making it appropriate for both commercial and industrial applications.

* Operating Temperature Range: –40°C to +85°C
* Storage Temperature Range: –55°C to +125°C

The wide temperature range and robust voltage tolerance allow this logic IC to function reliably in automotive, consumer, and industrial applications.

Package Information

The BU4093B is available in several industry-standard plastic package formats to support different mounting and assembly processes.

* Available Packages:

* DIP14 (through-hole, for prototyping or legacy systems)
* SOP14 (Small Outline Package, for space-saving surface mount applications)
* SSOP14 or TSSOP14 (compact SMT options for high-density PCBs)
* Lead Pitch: Varies by package (e.g., 1.27 mm for SOP, 0.65 mm for TSSOP)
* RoHS Compliant: Yes
* Moisture Sensitivity Level (MSL): Typically MSL 1 for plastic packages

Application Areas

The BU4093B is widely used in digital applications where noise immunity, low power consumption, and wide supply voltage range are desired. Its Schmitt trigger inputs make it especially effective in analog-to-digital edge conversion and signal cleaning tasks.

Typical applications include:

* Digital waveform shaping
* Oscillator circuits (RC or crystal-based)
* Pulse and square wave generators
* Debouncing mechanical switches
* Signal conditioning in sensor interfaces
* Clock conditioning and signal synchronization
* Low-speed logic gates in battery-powered electronics

Summary of Key Specifications

| Parameter | Value/Range |
| ------------------------- | ------------------------------------ |
| Logic Type | Quad 2-input NAND with Schmitt input |
| Supply Voltage (Vdd) | 3V to 15V |
| Input Hysteresis Voltage | ~1V (at Vdd = 10V) |
| Output Voltage High (Voh) | Close to Vdd |
| Output Voltage Low (Vol) | Close to 0V |
| Output Drive Current | ±0.51mA @ 5V |
| Quiescent Current (Icc) | <1µA (typical) |
| Propagation Delay | ~200ns @ 5V |
| Operating Temperature | –40°C to +85°C |
| Packages | DIP14, SOP14, TSSOP14 |
| RoHS Compliance | Yes |

Conclusion

The Rohm Semiconductor BU4093B is a versatile and reliable CMOS quad 2-input NAND gate with Schmitt trigger inputs. Its low power consumption, wide voltage range, and excellent noise immunity make it an ideal component in applications requiring clean digital signals derived from noisy or slow input transitions. With standard packaging options and industrial-grade specifications, it is a solid choice for both hobbyist and professional embedded system designers.
BU4093B Compare Parts
  • BU4093B vs BU4SU69-TR
  • BU4093B vs BU4S81G2-TR
  • BU4093B vs BU4S81-TR
  • BU4093B vs BU4S71G2-TR
  • BU4093B vs BU4S71-TR
  • BU4093B vs BU4S584G2-TR
  • BU4093B vs BU4S584G2-TL
  • BU4093B vs BU4S584-TR
  • BU4093B vs BU4S11G2-TR
  • BU4093B vs BU4S11-TR
  • BU4093B vs BU4S01G2-TR
  • BU4093B vs BU4S01-TR
  • BU4093B vs BU4584BFV-E2
  • BU4093B vs BU4584BF-E2
  • BU4093B vs BU4584B
  • BU4093B vs BU4093BFV-E2
  • BU4093B vs BU4093BF-E2
  • BU4093B vs BU4081BFV-E2
  • BU4093B vs BU4081BF-E2
  • BU4093B vs BU4081B
  • BU4093B vs BU4070BF-E2
  • BU4093B vs BU4070B
  • BU4093B vs BU4069UBFV-E2
  • BU4093B vs BU4069UBF-E2
  • BU4093B vs BU4069UB
  • BU4093B vs BU4030BF-E2
  • BU4093B vs BU4030B
  • BU4093B vs BU4011BFV-E2
  • BU4093B vs BU4011BF-E2
  • BU4093B vs BU4011B
  • BU4093B vs BU4001BF-E2
  • BU4093B vs BU4001B
  • BU4093B vs BU4030BF-BZE2
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.