☰
BU6574FV-E2
BU6574FV-E2
Not For New Designs
Description:  IC AFE 1 CHAN 16BIT 20SSOP-B
Manufacturer:  Rohm Semiconductor
Datasheet:   BU6574FV-E2 Datasheet
History Price: $8.33000
In Stock: 28160
BU6574FV-E2 Specification
Specification
Part No
BU6574FV-E2
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
400 mW
Voltage - Supply, Analog
3.14V ~ 3.47V
Voltage - Supply, Digital
3.3V
Mounting Type
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet