☰
BU6939FV-E2
BU6939FV-E2
Not For New Designs
Description:  IC VOICE PROCESSOR 28SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BU6939FV-E2 Datasheet
History Price: $4.66200
In Stock: 19440
BU6939FV-E2 Specification
Specification
Part No
BU6939FV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
LSI
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Voice Processing Unit (VPU)
Applications
Communication Systems
Number of Channels
1
Interface
SPI
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
16kbps
Mounting Type
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SSOP-B
BU6939FV-E2 PDF Datasheet
BU6939FV-E2 Related Parts
BU64241GWZ-E2
BU64241GWZ-E2
Rohm Semiconductor
IC LINE DRIVER 6UCSP30L1
BU64243GWZ-TR
BU64243GWZ-TR
Rohm Semiconductor
LINEAR CONSTANT CURRENT VCM DRIV
BU64244GWZ-TR
BU64244GWZ-TR
Rohm Semiconductor
2-WIRE SERIAL INTERFACE LENS DRI
BU64253GWZ-TR
BU64253GWZ-TR
Rohm Semiconductor
BI-DIRECTIONAL VCM DRIVER FOR AU
BU64291GWZ-TR
BU64291GWZ-TR
Rohm Semiconductor
LINEAR/PWM CONSTANT CURRENT VCM
BU64292GWZ-TR
BU64292GWZ-TR
Rohm Semiconductor
UNI-DIRECTIONAL VCM DRIVER FOR A
BU64295GWZ-TR
BU64295GWZ-TR
Rohm Semiconductor
BI-DIRECTIONAL VCM DRIVER FOR AU
BU64296GWX-TR
BU64296GWX-TR
Rohm Semiconductor
BI-DIRECTIONAL VCM DRIVER FOR AU
BU64297GWZ-TR
BU64297GWZ-TR
Rohm Semiconductor
BI-DIRECTIONAL VCM DRIVER FOR AU
BU64982GWZ-TR
BU64982GWZ-TR
Rohm Semiconductor
UNI-DIRECTIONAL VCM DRIVER FOR A
BU64985GWZ-TR
BU64985GWZ-TR
Rohm Semiconductor
BI-DIRECTIONAL VCM DRIVER FOR AU
BU6922KV-E2
BU6922KV-E2
Rohm Semiconductor
IC VOICE SYNTH PAR FLASH 64VQFP
BU6939FV-E2 Compare Parts
  • BU6939FV-E2 vs BU6922KV-E2
  • BU6939FV-E2 vs BU64985GWZ-TR
  • BU6939FV-E2 vs BU64982GWZ-TR
  • BU6939FV-E2 vs BU64297GWZ-TR
  • BU6939FV-E2 vs BU64296GWX-TR
  • BU6939FV-E2 vs BU64295GWZ-TR
  • BU6939FV-E2 vs BU64292GWZ-TR
  • BU6939FV-E2 vs BU64291GWZ-TR
  • BU6939FV-E2 vs BU64253GWZ-TR
  • BU6939FV-E2 vs BU64244GWZ-TR
  • BU6939FV-E2 vs BU64243GWZ-TR
  • BU6939FV-E2 vs BU64241GWZ-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.