☰
BU7673FV-E2
BU7673FV-E2
Obsolete
Description:  IC LASER DVR 3CH CD-R/RW SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7673FV-E2 Datasheet
History Price: Obsolete
In Stock: 920
BU7673FV-E2 Specification
Specification
Part No
BU7673FV-E2
Category
PMIC - Laser Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Data Rate
-
Number of Channels
-
Voltage - Supply
-
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!