Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Rohm Semiconductor BU7875GLS-E2
BU7875GLS-E2
Obsolete
Specialized ICs
Description:
IC CELL PHONE DATA FORMT 12VFLGA
Manufacturer:
Rohm Semiconductor
Datasheet:
BU7875GLS-E2 Datasheet
History Price: Obsolete
In Stock: 35900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU7875GLS-E2 Specification
Specification
Part No
BU7875GLS-E2
Category
Specialized ICs
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Cellular Phone Data Formatter
Applications
-
Mounting Type
Surface Mount
Package / Case
12-VFLGA
Supplier Device Package
12-VFLGA (3x3)
BU7875GLS-E2 PDF Datasheet
BU7875GLS-E2 Datasheet
Click and Download: BU7875GLS-E2 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right