☰
BU7966GUW-E2
BU7966GUW-E2
Obsolete
Description:  IC INTFACE SPECIALIZED 63VBGA
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 44560
BU7966GUW-E2 Specification
Specification
Part No
BU7966GUW-E2
Category
Interface - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Cell Phone
Interface
Serial
Voltage - Supply
1.65V ~ 1.95V
Package / Case
63-VFBGA
Supplier Device Package
VBGA063W050
Mounting Type
Surface Mount
BU7966GUW-E2 Compare Parts
  • BU7966GUW-E2 vs BU7962GUW-E2
  • BU7966GUW-E2 vs BU7961GUW-E2
  • BU7966GUW-E2 vs BU7620GUW-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.