BU7988KVT
BU7988KVT
Active
Description:  IC DESERIALIZER LVDS 100TQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7988KVT Datasheet
History Price: $8.65000
In Stock: 10400
BU7988KVT Specification
Specification
Part No
BU7988KVT
Category
Interface - Serializers, Deserializers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer/Deserializer
Data Rate
-
Input Type
LVDS
Output Type
LVCMOS
Number of Inputs
8
Number of Outputs
56
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything