☰
BU90R104-E2
BU90R104-E2
Active
Description:  IC RX/DESERIALIZER LVDS 64TQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU90R104-E2 Datasheet
History Price: $7.50000
In Stock: 4560
BU90R104-E2 Specification
Specification
Part No
BU90R104-E2
Category
Interface - Serializers, Deserializers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
3.92Gbps
Input Type
LVDS
Output Type
LVCMOS
Number of Inputs
5
Number of Outputs
35
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you