Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Rohm Semiconductor BU92747KV-E2
BU92747KV-E2
Not For New Designs
Interface - Controllers
Description:
IC CTLR IRDA LSI REMOTE 48VQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU92747KV-E2 Datasheet
History Price: $11.75000
In Stock: 25240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU92747KV-E2 Specification
Specification
Part No
BU92747KV-E2
Category
Interface - Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
IRDA?
Function
Controller
Interface
I2C
Standards
-
Voltage - Supply
1.62V ~ 1.98V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-LQFP
Supplier Device Package
-
BU92747KV-E2 PDF Datasheet
BU92747KV-E2 Datasheet
Click and Download: BU92747KV-E2 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.