☰
BU9346K-E2
BU9346K-E2
Obsolete
Description:  IC RAM CTLR CD PLAYER QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9346K-E2 Datasheet
History Price: Obsolete
In Stock: 27520
BU9346K-E2 Specification
Specification
Part No
BU9346K-E2
Category
Memory - Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-25℃ ~ 75℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
5 stars
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
5 stars
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
5 stars
2026-09-20 03:35
All as described like Again