Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Encoders, Decoders, Converters
/ Rohm Semiconductor BU9437AKV-E2
BU9437AKV-E2
Obsolete
Interface - Encoders, Decoders, Converters
Description:
IC DIGITAL AUDIO DECODER 64-VQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9437AKV-E2 Datasheet
History Price: Obsolete
In Stock: 6160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU9437AKV-E2 Specification
Specification
Part No
BU9437AKV-E2
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Decoder
Applications
Desktop Audio, MP3, USB
Voltage - Supply, Analog
-
Voltage - Supply, Digital
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-VQFP (10x10)
BU9437AKV-E2 PDF Datasheet
BU9437AKV-E2 Datasheet
Click and Download: BU9437AKV-E2 Datasheet
BU9437AKV-E2 Related Parts
BU92001KN-E2
Rohm Semiconductor
IC CTLR ENCODER/DECODER 20VQFN
BU9438KV-E2
Rohm Semiconductor
IC DECODER USB HOST MP3 64-VQFP
BU94501AKS2-E2
Rohm Semiconductor
IC USB AUDIO DECODER 52SQFP
BU94501AMUV-E2
Rohm Semiconductor
IC DECODER USB AUDIO 40-VQFN
BU94502AKS2-E2
Rohm Semiconductor
IC DECODER USB AUDIO 52-SQFP
BU94502AMUV-E2
Rohm Semiconductor
IC DECODER USB AUDIO 40-VQFN
BU94502CMUV-E2
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
BU9457KV-E2
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP
BU9458KV-E2
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP
BU94601KV-E2
Rohm Semiconductor
IC DECODER USB AUDIO 64-VQFP
BU94603KV-E2
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64VQFP
BU94604BKV-E2
Rohm Semiconductor
IC DECODER USB AUDIO 64-VQFP
BU9437AKV-E2 Compare Parts
BU9437AKV-E2 vs BU94705KV-E2
BU9437AKV-E2 vs BU94705AKV-E2
BU9437AKV-E2 vs BU94702KV-E2
BU9437AKV-E2 vs BU94702AKV-E2
BU9437AKV-E2 vs BU94607KV-E2
BU9437AKV-E2 vs BU94607AKV-E2
BU9437AKV-E2 vs BU94605KV-E2
BU9437AKV-E2 vs BU94605AKV-E2
BU9437AKV-E2 vs BU94604KV-E2
BU9437AKV-E2 vs BU94604BKV-E2
BU9437AKV-E2 vs BU94603KV-E2
BU9437AKV-E2 vs BU94601KV-E2
BU9437AKV-E2 vs BU9458KV-E2
BU9437AKV-E2 vs BU9457KV-E2
BU9437AKV-E2 vs BU94502CMUV-E2
BU9437AKV-E2 vs BU94502AMUV-E2
BU9437AKV-E2 vs BU94502AKS2-E2
BU9437AKV-E2 vs BU94501AMUV-E2
BU9437AKV-E2 vs BU94501AKS2-E2
BU9437AKV-E2 vs BU9438KV-E2
BU9437AKV-E2 vs BU92001KN-E2
BU9437AKV-E2 vs BU9967KN-E2
BU9437AKV-E2 vs BU9451KV-E2
BU9437AKV-E2 vs BU9450KV-E2
BU9437AKV-E2 vs BU9435KV-E2
BU9437AKV-E2 vs BU9428KV-E2
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!