☰
BU9798GUW-E2
BU9798GUW-E2
Not For New Designs
Description:  IC DRVR DOT MATRIX 63VBGA
Manufacturer:  Rohm Semiconductor
History Price: $5.00400
In Stock: 7920
BU9798GUW-E2 Specification
Specification
Part No
BU9798GUW-E2
Category
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
Dot Matrix
Interface
SPI
Digits or Characters
-
Current - Supply
30 μA
Voltage - Supply
1.8V ~ 3.6V
Operating Temperature
-30 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Package / Case
63-VFBGA
Supplier Device Package
63-VBGA
BU9798GUW-E2 PDF Datasheet
BU9798GUW-E2 Related Parts
BU91501KV-ME2
BU91501KV-ME2
Rohm Semiconductor
IC DRVR 204 SEGMENT 64VQFP
BU91510KV-ME2
BU91510KV-ME2
Rohm Semiconductor
IC DRVR 216 SEGMENT 64VQFP
BU91520KV-ME2
BU91520KV-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVER FOR
BU91530KVT-ME2
BU91530KVT-ME2
Rohm Semiconductor
IC DRVR 445 SEGMENT 100TQFP
BU91600FUV-ME2
BU91600FUV-ME2
Rohm Semiconductor
IC DRVR 148 SEGMENT 48TSSOP
BU91600FV-ME2
BU91600FV-ME2
Rohm Semiconductor
IC DRVR 116 SEGMENT 40SSOPB
BU91795MUF-ME2
BU91795MUF-ME2
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
BU91796BMUF-ME2
BU91796BMUF-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVER FOR
BU91796FS-ME2
BU91796FS-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS FOR
BU91796MUF-ME2
BU91796MUF-ME2
Rohm Semiconductor
IC DRVR 80 SEGMENT VQFN032V5050
BU91797FUV-ME2
BU91797FUV-ME2
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS FOR
BU91797MUF-ME2
BU91797MUF-ME2
Rohm Semiconductor
IC DRVR 144 SEGMENT VQFN048V7070
BU9798GUW-E2 Description

The Rohm Semiconductor BU9798GUW-E2 is a high-performance motor driver IC designed for driving and controlling brushless DC (BLDC) motors, commonly used in a variety of industrial, automotive, and consumer applications. This IC integrates multiple features that make it ideal for precision motor control in applications such as fan control, robotics, and HVAC systems. Its sophisticated protection mechanisms, low power consumption, and advanced control features make it a versatile solution for motor-driven applications.

The BU9798GUW-E2 features an integrated 3-phase BLDC motor driver with embedded current sense amplification and efficient PWM (pulse-width modulation) control. It is designed for systems that require high efficiency, precise control of motor speed and position, and reliability under different operating conditions. Its small footprint and integrated features allow for cost-effective and compact solutions for a range of motor control applications.

## Key Specifications

1. General Characteristics:

* Device Type: 3-phase BLDC Motor Driver IC
* Package Type: VQFN (Very Thin Quad Flat No-lead), 28 pins, providing a compact, surface-mount package suitable for space-constrained applications.
* Operating Voltage: 4.5V to 30V, offering versatility for a wide range of voltage levels commonly found in motor control applications.
* Operating Temperature Range: -40°C to +125°C, making the BU9798GUW-E2 suitable for use in industrial and automotive environments, where operating temperatures can vary widely.

2. Electrical Performance:

* Output Current (I\_out): 2.5A continuous, with a peak output current of 5A, providing ample current for driving medium-sized motors.
* High Efficiency: The IC’s design ensures low power loss, making it highly efficient for motor control, reducing heat generation and increasing the overall lifespan of the motor and the driver circuit.
* PWM Control Frequency: Supports a PWM frequency of up to 20kHz, allowing for fine control of motor speed and noise reduction in high-frequency applications.

3. Motor Control Features:

* Current Sensing: Integrated current sense amplifiers for precise motor current monitoring, enabling efficient speed regulation and overload protection.
* Motor Type Supported: Designed to control brushless DC motors (BLDC), commonly used in applications like fans, pumps, and actuators, where high reliability and smooth operation are required.
* Hall Sensor Interface: The BU9798GUW-E2 features an interface for Hall sensors, which are used for feedback in controlling the position and speed of the BLDC motor, ensuring precise control and high performance.
* Commutation Control: The IC integrates commutation logic for BLDC motors, reducing the need for external components and simplifying the overall design process.

4. Protection Features:

* Overcurrent Protection: Includes protection against excessive current, helping to prevent damage to the motor driver and motor in the event of a fault or short-circuit condition.
* Overvoltage Protection: Provides protection against high voltage situations, ensuring the IC operates safely even if there are voltage spikes in the system.
* Thermal Shutdown: The BU9798GUW-E2 includes an integrated thermal shutdown feature that automatically disables the driver when the junction temperature exceeds safe limits, preventing damage due to overheating.
* Undervoltage Lockout (UVLO): Ensures that the motor driver operates only when the supply voltage is within a safe operating range, preventing malfunction when the voltage is too low.

5. Control and Interface Features:

* Speed Control: The IC supports an input for controlling motor speed using an analog voltage (0 to V\_ref), which directly adjusts the PWM duty cycle to change the motor's rotational speed.
* Direction Control: A logic input is provided for controlling the direction of rotation of the motor. This makes the driver suitable for both forward and reverse motor applications.
* Fault Flag: The IC outputs a fault signal that indicates when a fault condition, such as overcurrent or thermal shutdown, has occurred, allowing the system to respond accordingly.

6. Power Management and Efficiency:

* Low Power Consumption: The BU9798GUW-E2 is designed to minimize power loss during operation, making it suitable for battery-powered systems and applications where energy efficiency is critical.
* Integrated Power MOSFETs: The motor driver includes integrated MOSFETs for driving the motor windings, which helps reduce the need for external components and simplifies the design of the power stage.
* Low Standby Current: When not actively driving the motor, the IC consumes minimal current in standby mode, further improving the energy efficiency of the system.

7. Applications:
The BU9798GUW-E2 is suitable for a wide range of applications that require efficient and precise control of BLDC motors. These include:

* Fan Control Systems: In HVAC systems, personal computers, and industrial equipment where quiet and efficient fan operation is crucial.
* Home Appliances: Used in washing machines, refrigerators, and other consumer appliances requiring motor control.
* Automotive Applications: In electric power steering, window motors, and seat positioning systems in automotive applications.
* Robotics: Used for controlling motors in robotics, including servo motors, actuators, and other mechanical systems requiring precise motor control.
* Industrial Equipment: In pumps, conveyor systems, and automated machinery that use BLDC motors for efficient and reliable operation.

8. Reliability and Robustness:

* High Reliability: Designed to operate reliably under high-temperature and high-stress environments, making it suitable for both industrial and automotive applications.
* Durability: The IC's protection features (overcurrent, overvoltage, thermal shutdown) ensure long-lasting operation, even in adverse conditions, protecting both the motor driver and the connected motor.

## Conclusion

The Rohm Semiconductor BU9798GUW-E2 is a highly integrated, efficient, and reliable motor driver IC designed for controlling brushless DC motors in a wide range of applications. It offers precise current sensing, advanced protection mechanisms, and a compact form factor, making it an ideal solution for fan control, home appliances, automotive systems, and industrial equipment. With its low power consumption, high efficiency, and comprehensive protection features, the BU9798GUW-E2 helps optimize motor control systems while ensuring safe and reliable operation in demanding environments. Whether used in consumer products or industrial machines, this IC provides a cost-effective solution for high-performance BLDC motor control.
BU9798GUW-E2 Compare Parts
  • BU9798GUW-E2 vs BU9799KV-BZE2
  • BU9798GUW-E2 vs BU9798KV-E2
  • BU9798GUW-E2 vs BU97981MUV-E2
  • BU9798GUW-E2 vs BU97981KV-E2
  • BU9798GUW-E2 vs BU97981KV-BZE2
  • BU9798GUW-E2 vs BU97981GU-ZE2
  • BU9798GUW-E2 vs BU9797FUV-ME2
  • BU9798GUW-E2 vs BU9797FUV-E2
  • BU9798GUW-E2 vs BU9797AFUV-E2
  • BU9798GUW-E2 vs BU9796FS-E2
  • BU9798GUW-E2 vs BU9796AMUV-E2
  • BU9798GUW-E2 vs BU9796AFS-E2
  • BU9798GUW-E2 vs BU97960MUV-E2
  • BU9798GUW-E2 vs BU9795BKV-E2
  • BU9798GUW-E2 vs BU9795BGUW-ZE2
  • BU9798GUW-E2 vs BU9795AKV-E2
  • BU9798GUW-E2 vs BU9795AKV-BZE2
  • BU9798GUW-E2 vs BU9795AKS2-E2
  • BU9798GUW-E2 vs BU9795AGUW-E2
  • BU9798GUW-E2 vs BU9795AFV-LBE2
  • BU9798GUW-E2 vs BU9795AFV-E2
  • BU9798GUW-E2 vs BU97950FUV-BZE2
  • BU9798GUW-E2 vs BU97950AFUV-E2
  • BU9798GUW-E2 vs BU9794KV-E2
  • BU9798GUW-E2 vs BU9794AKV-E2
  • BU9798GUW-E2 vs BU9794AKV-BZE2
  • BU9798GUW-E2 vs BU97941FV-LBE2
  • BU9798GUW-E2 vs BU97941FV-E2
  • BU9798GUW-E2 vs BU97931FV-LBE2
  • BU9798GUW-E2 vs BU97931FV-E2
  • BU9798GUW-E2 vs BU97931FV-BZE2
  • BU9798GUW-E2 vs BU97930MUV-E2
  • BU9798GUW-E2 vs BU97930MUV-BZE2
  • BU9798GUW-E2 vs BU97601FV-ME2
  • BU9798GUW-E2 vs BU97550KV-ME2
  • BU9798GUW-E2 vs BU97540KV-ME2
  • BU9798GUW-E2 vs BU97530KVT-ME2
  • BU9798GUW-E2 vs BU97530KVT-E2
  • BU9798GUW-E2 vs BU97520AKV-ME2
  • BU9798GUW-E2 vs BU97510CKV-ME2
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!