☰
BU9972GU-E2
BU9972GU-E2
Obsolete
Description:  IC VIDEO ENCODER DIGITAL 63VBGA
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9972GU-E2 Datasheet
History Price: Obsolete
In Stock: 7780
BU9972GU-E2 Specification
Specification
Part No
BU9972GU-E2
Category
Linear - Video Processing
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Encoder
Applications
Video Display
Standards
NTSC, PAL
Control Interface
Serial
Voltage - Supply
1.7V ~ 3.0V
Mounting Type
Surface Mount
Package / Case
63-TFBGA
Supplier Device Package
63-VBGA
BU9972GU-E2 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied