☰
LM2901FVJ-E2
LM2901FVJ-E2
Active
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.30000
In Stock: 46800
LM2901FVJ-E2 Specification
Specification
Part No
LM2901FVJ-E2
Category
Linear - Comparators
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
Open-Collector
Voltage - Supply, Single/Dual (?
3V ~ 32V, ?.5V ~ 16V
Voltage - Input Offset (Max)
4.5mV @ 5V
Current - Input Bias (Max)
0.05μA @ 5V
Current - Output (Typ)
16mA @ 5V
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP-BJ
LM2901FVJ-E2 Related Parts
LM211D
LM211D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211D
LM211D
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DE4
LM211DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG
LM211DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DG4
LM211DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR
LM211DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DR2
LM211DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM211DR2G
LM211DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRE4
LM211DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DRG4
LM211DRG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM211DT
LM211DT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM2901FVJ-E2 Compare Parts
  • LM2901FVJ-E2 vs LM293QT
  • LM2901FVJ-E2 vs LM293PG4
  • LM2901FVJ-E2 vs LM293PE4
  • LM2901FVJ-E2 vs LM293P
  • LM2901FVJ-E2 vs LM293N
  • LM2901FVJ-E2 vs LM293MDREP
  • LM2901FVJ-E2 vs LM293H/NOPB
  • LM2901FVJ-E2 vs LM293H/NOPB
  • LM2901FVJ-E2 vs LM293H
  • LM2901FVJ-E2 vs LM293H
  • LM2901FVJ-E2 vs LM293DT
  • LM2901FVJ-E2 vs LM293DRG4
  • LM2901FVJ-E2 vs LM293DRG3
  • LM2901FVJ-E2 vs LM293DRE4
  • LM2901FVJ-E2 vs LM293DR2G
  • LM2901FVJ-E2 vs LM293DR2
  • LM2901FVJ-E2 vs LM293DR
  • LM2901FVJ-E2 vs LM293DMR2G
  • LM2901FVJ-E2 vs LM293DMR2
  • LM2901FVJ-E2 vs LM293DGKRG4
  • LM2901FVJ-E2 vs LM293DGKR
  • LM2901FVJ-E2 vs LM293DG
  • LM2901FVJ-E2 vs LM293D
  • LM2901FVJ-E2 vs LM293D
  • LM2901FVJ-E2 vs LM293AQT
  • LM2901FVJ-E2 vs LM293AN
  • LM2901FVJ-E2 vs LM293AN
  • LM2901FVJ-E2 vs LM293AMX
  • LM2901FVJ-E2 vs LM293AM
  • LM2901FVJ-E2 vs LM293ADT
  • LM2901FVJ-E2 vs LM293ADRG4
  • LM2901FVJ-E2 vs LM293ADR
  • LM2901FVJ-E2 vs LM293ADGKRG4
  • LM2901FVJ-E2 vs LM293ADGKR
  • LM2901FVJ-E2 vs LM293AD
  • LM2901FVJ-E2 vs LM293AD
  • LM2901FVJ-E2 vs LM2903ZQDRQ1
  • LM2901FVJ-E2 vs LM2903YST
  • LM2901FVJ-E2 vs LM2903YQ3T
  • LM2901FVJ-E2 vs LM2903YDT
  • LM2901FVJ-E2 FAQ
    Q1: What is the Rohm Semiconductor LM2901FVJ-E2?
    A1: The Rohm Semiconductor LM2901FVJ-E2 is a low-power quad operational amplifier designed for a variety of analog signal processing applications.

    Q2: What is the supply voltage range for the LM2901FVJ-E2?
    A2: The LM2901FVJ-E2 operates within a supply voltage range of 3V to 32V, providing flexibility for use in different circuits and systems.

    Q3: What is the number of operational amplifiers in the LM2901FVJ-E2?
    A3: The LM2901FVJ-E2 contains four independent, low-power operational amplifiers, allowing for multi-channel signal amplification in a single package.

    Q4: What is the package type for the LM2901FVJ-E2?
    A4: The LM2901FVJ-E2 comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) applications.

    Q5: What is the output voltage swing of the LM2901FVJ-E2?
    A5: The LM2901FVJ-E2 has an output voltage swing that can typically reach from 0V to Vcc - 2V, depending on the load, ensuring compatibility with a wide range of systems.

    Q6: What is the typical power consumption of the LM2901FVJ-E2?
    A6: The LM2901FVJ-E2 is designed for low-power operation, with a typical quiescent current of around 1.5mA per amplifier, making it suitable for battery-powered and energy-efficient applications.

    Q7: What is the input bias current of the LM2901FVJ-E2?
    A7: The LM2901FVJ-E2 features a low input bias current of typically 50nA, which minimizes error in high-impedance circuits and ensures accurate signal processing.

    Q8: What is the common-mode rejection ratio (CMRR) of the LM2901FVJ-E2?
    A8: The LM2901FVJ-E2 offers a high common-mode rejection ratio (CMRR), typically 70dB, ensuring that the operational amplifier effectively rejects common-mode signals and amplifies the desired differential signal.

    Q9: What is the power supply rejection ratio (PSRR) of the LM2901FVJ-E2?
    A9: The LM2901FVJ-E2 has a typical power supply rejection ratio (PSRR) of 70dB, allowing it to reject fluctuations in the supply voltage and maintain stable performance.

    Q10: What is the typical input offset voltage of the LM2901FVJ-E2?
    A10: The LM2901FVJ-E2 has a typical input offset voltage of 3mV, which is relatively low, making it suitable for precision applications.

    Q11: What is the gain-bandwidth product of the LM2901FVJ-E2?
    A11: The LM2901FVJ-E2 has a gain-bandwidth product of 1 MHz, ensuring sufficient bandwidth for a variety of analog signal amplification tasks.

    Q12: Can the LM2901FVJ-E2 operate in single-supply applications?
    A12: Yes, the LM2901FVJ-E2 can be used in single-supply applications, as it can operate with a supply voltage as low as 3V, making it versatile for many low-voltage systems.

    Q13: What is the temperature range for the LM2901FVJ-E2?
    A13: The LM2901FVJ-E2 operates within a temperature range of -40°C to +125°C, allowing it to be used in a variety of industrial and automotive environments.

    Q14: Is the LM2901FVJ-E2 suitable for automotive applications?
    A14: Yes, the LM2901FVJ-E2 is designed to meet the temperature and reliability requirements of automotive applications, making it ideal for automotive electronics.

    Q15: What is the input voltage range for the LM2901FVJ-E2?
    A15: The input voltage range of the LM2901FVJ-E2 is from 0V to Vcc - 2V, which allows it to handle both low-voltage and higher voltage signals without distortion.

    Q16: Does the LM2901FVJ-E2 feature short-circuit protection?
    A16: Yes, the LM2901FVJ-E2 includes internal short-circuit protection to safeguard against damage caused by short circuits at the output.

    Q17: What is the slew rate of the LM2901FVJ-E2?
    A17: The LM2901FVJ-E2 has a typical slew rate of 0.3V/µs, making it suitable for many general-purpose applications but not ideal for high-speed signal amplification.

    Q18: What are the applications of the LM2901FVJ-E2?
    A18: The LM2901FVJ-E2 is commonly used in signal conditioning, audio amplification, filters, and other analog circuits where low power and precision are essential.

    Q19: Can the LM2901FVJ-E2 be used for audio applications?
    A19: Yes, the LM2901FVJ-E2 can be used in audio applications due to its low power consumption and low distortion, making it suitable for use in audio preamplifiers or tone control circuits.

    Q20: How does the LM2901FVJ-E2 compare to other operational amplifiers?
    A20: The LM2901FVJ-E2 is a low-power, low-voltage operational amplifier with a wide supply voltage range, making it an excellent choice for battery-powered and portable applications compared to other op-amps with higher power requirements.
    Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time