Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor LMR344FVJ-E2
LMR344FVJ-E2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 4 CIRCUIT 14TSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
LMR344FVJ-E2 Datasheet
History Price: $1.48000
In Stock: 25440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LMR344FVJ-E2 Specification
Specification
Part No
LMR344FVJ-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
1V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
250 μV
Current - Supply
400μA
Current - Output / Channel
113 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP-BJ
LMR344FVJ-E2 Related Parts
LMR1701G-LBTR
Rohm Semiconductor
LMR SERIES, HIGH SPEED CMOS OPER
LMR1701YG-CTR
Rohm Semiconductor
LMR SERIES, AUTOMOTIVE HIGH SPEE
LMR1801G-LBTR
Rohm Semiconductor
LMR SERIES, LOW NOISE CMOS OPERA
LMR1801HFV-LBTR
Rohm Semiconductor
LMR SERIES, LOW NOISE CMOS OPERA
LMR1802G-LBTR
Rohm Semiconductor
IC CMOS 1 CIRCUIT 5SSOP
LMR1803G-LBTR
Rohm Semiconductor
LMR SERIES, LOW NOISE, LOW INPUT
LMR321G-GTR
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
LMR324F-GE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOP
LMR324FJ-GE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SOPJ
LMR324FV-GE2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14SSOPB
LMR324FVJ-E2
Rohm Semiconductor
IC OPAMP GP 4 CIRCUIT 14TSSOP
LMR341G-GTR
Rohm Semiconductor
IC CMOS 1 CIRCUIT 6SSOP
LMR344FVJ-E2 Compare Parts
LMR344FVJ-E2 vs LMR981G-GTR
LMR344FVJ-E2 vs LMR934FVJ-E2
LMR344FVJ-E2 vs LMR934FV-GE2
LMR344FVJ-E2 vs LMR934FJ-GE2
LMR344FVJ-E2 vs LMR934F-GE2
LMR344FVJ-E2 vs LMR932FVT-GE2
LMR344FVJ-E2 vs LMR932FVM-GTR
LMR344FVJ-E2 vs LMR932FVJ-GE2
LMR344FVJ-E2 vs LMR932FV-GE2
LMR344FVJ-E2 vs LMR932FJ-GE2
LMR344FVJ-E2 vs LMR932F-GE2
LMR344FVJ-E2 vs LMR931G-GTR
LMR344FVJ-E2 vs LMR824FVJ-E2
LMR344FVJ-E2 vs LMR824FJ-GE2
LMR344FVJ-E2 vs LMR824F-GE2
LMR344FVJ-E2 vs LMR822FVT-GE2
LMR344FVJ-E2 vs LMR822FVM-GTR
LMR344FVJ-E2 vs LMR822FVJ-GE2
LMR344FVJ-E2 vs LMR822FV-GE2
LMR344FVJ-E2 vs LMR822FJ-GE2
LMR344FVJ-E2 vs LMR822F-GE2
LMR344FVJ-E2 vs LMR821G-GTR
LMR344FVJ-E2 vs LMR358FVT-GE2
LMR344FVJ-E2 vs LMR358FVM-GTR
LMR344FVJ-E2 vs LMR358FVJ-GE2
LMR344FVJ-E2 vs LMR358FV-GE2
LMR344FVJ-E2 vs LMR358FJ-GE2
LMR344FVJ-E2 vs LMR358F-GE2
LMR344FVJ-E2 vs LMR344FJ-GE2
LMR344FVJ-E2 vs LMR344F-GE2
LMR344FVJ-E2 vs LMR342FVT-GE2
LMR344FVJ-E2 vs LMR342FVM-GTR
LMR344FVJ-E2 vs LMR342FVJ-GE2
LMR344FVJ-E2 vs LMR342FV-GE2
LMR344FVJ-E2 vs LMR342FJ-GE2
LMR344FVJ-E2 vs LMR342F-GE2
LMR344FVJ-E2 vs LMR341G-GTR
LMR344FVJ-E2 vs LMR324FVJ-E2
LMR344FVJ-E2 vs LMR324FV-GE2
LMR344FVJ-E2 vs LMR324FJ-GE2
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!