ML610Q101-NNNGDZ05BX
ML610Q101-NNNGDZ05BX
Last Time Buy
Description:  IC MCU 8BIT 4KB FLASH 16WQFN
Manufacturer:  Rohm Semiconductor
History Price: $1.83000
In Stock: 47200
ML610Q101-NNNGDZ05BX Specification
Specification
Part No
ML610Q101-NNNGDZ05BX
Category
Embedded - Microcontrollers
Manufacturer
Rohm Semiconductor
Series
ML610100
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
nX-U8/100
Core Size
8-Bit
Speed
8MHz
Connectivity
UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
11
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 6x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-WQFN (4x4)
ML610Q101-NNNGDZ05BX PDF Datasheet
ML610Q101-NNNGDZ05BX Related Parts
ML610Q101-NNNMBZ0ATL
ML610Q101-NNNMBZ0ATL
Rohm Semiconductor
IC MCU 8BIT 4KB FLASH 16SSOP
ML610Q102-NNNGDZ05BX
ML610Q102-NNNGDZ05BX
Rohm Semiconductor
IC MCU 8BIT 6KB FLASH 16WQFN
ML610Q102-NNNMBZ0ATL
ML610Q102-NNNMBZ0ATL
Rohm Semiconductor
IC MCU 8BIT 6KB FLASH 16SSOP
ML610Q111-NNNTDZ07FL
ML610Q111-NNNTDZ07FL
Rohm Semiconductor
IC MCU 8BIT 24KB FLASH 20TSSOP
ML610Q112-NNNTCZ07FL
ML610Q112-NNNTCZ07FL
Rohm Semiconductor
IC MCU 8BIT 32KB FLASH 32LQFP
ML610Q172-NNNGAZWAX
ML610Q172-NNNGAZWAX
Rohm Semiconductor
IC MCU 8BIT 128KB FLASH 64QFP
ML610Q173-NNNGAZWAX
ML610Q173-NNNGAZWAX
Rohm Semiconductor
IC MCU 8BIT 128KB FLASH 64QFP
ML610Q174-NNNGAZWAX
ML610Q174-NNNGAZWAX
Rohm Semiconductor
IC MCU 8BIT 128KB FLASH 80QFP
ML610Q178-NNNGAZ0AAL
ML610Q178-NNNGAZ0AAL
Rohm Semiconductor
IC MCU 8BIT 128KB FLASH 100QFP
ML610Q407-NNNTBZ03A7
ML610Q407-NNNTBZ03A7
Rohm Semiconductor
IC MCU 8BIT 16KB FLASH 100TQFP
ML610Q407P-NNNTB03A7
ML610Q407P-NNNTB03A7
Rohm Semiconductor
IC MCU 8BIT 16KB FLASH 100TQFP
ML610Q407P-NNNTB0AAL
ML610Q407P-NNNTB0AAL
Rohm Semiconductor
IC MCU 8BIT 16KB FLASH 100TQFP
ML610Q101-NNNGDZ05BX Compare Parts
  • ML610Q101-NNNGDZ05BX vs ML62Q1747-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1744-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1737-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1734-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1727-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1724-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1722-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1720-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1714-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1712-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1710-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1704-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1702-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1700-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1577-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1574-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1567-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1564-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1557-NNNGAZ0AX
  • ML610Q101-NNNGDZ05BX vs ML62Q1554-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1552-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1550-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1544-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1542-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1540-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1534-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1532-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1530-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1367-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1365-NNNTBZ0BX
  • ML610Q101-NNNGDZ05BX vs ML62Q1335-NNNTDZ0ATL
  • ML610Q101-NNNGDZ05BX vs ML62Q1333-NNNTDZ0ATL
  • ML610Q101-NNNGDZ05BX vs ML62Q1325-NNNMBZ0ATL
  • ML610Q101-NNNGDZ05BX vs ML62Q1323-NNNMBZ0ATL
  • ML610Q101-NNNGDZ05BX vs ML620Q504H-NNNTBWBX
  • ML610Q101-NNNGDZ05BX vs ML620Q156A-NNNTBWATL
  • ML610Q101-NNNGDZ05BX vs ML620Q153A-NNNTBZWBX
  • ML610Q101-NNNGDZ05BX vs ML620Q136-NNNTDZ07GL
  • ML610Q101-NNNGDZ05BX vs ML620Q133NGDZWANL
  • ML610Q101-NNNGDZ05BX vs ML620Q133-NNNMBZ0ATL
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!