☰
RS2004FS-E2
RS2004FS-E2
Obsolete
Description:  IC POWER MANAGEMENT SMD
Manufacturer:  Rohm Semiconductor
Datasheet:   RS2004FS-E2 Datasheet
History Price: Obsolete
In Stock: 18420
RS2004FS-E2 Specification
Specification
Part No
RS2004FS-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
RS2004FS-E2 Description
Introduction to the Rohm Semiconductor RS2004FS-E2

The Rohm RS2004FS-E2 is a high-performance low-side power MOSFET driver designed to efficiently drive MOSFETs in various power electronics applications. It is particularly well-suited for motor control, power supplies, lighting, and other high-power switching applications. The RS2004FS-E2 provides fast switching speeds, low power consumption, and a compact form factor, making it an excellent choice for a variety of embedded systems and industrial designs that require reliable and efficient power control.

With its advanced features, the RS2004FS-E2 is optimized to operate in environments that demand high current and voltage handling, all while maintaining low power losses. This makes it ideal for switching applications that require a balance of efficiency, reliability, and performance.

Key Specifications of the RS2004FS-E2

* Output Driver Type: Low-side MOSFET driver
* Maximum Output Voltage: 20V
* Input Voltage Range: 4.5V to 20V
* Output Current Drive Capability: 4A (peak)
* Propagating Delay Time (tpd): 50 ns (typical)
* Rise/Fall Time (tr/tf): 30 ns / 30 ns (typical)
* Low-Side Driver Supply Voltage: 5V
* Quiescent Current: 1.2 mA (typical)
* Operating Temperature Range: -40°C to +125°C
* Package Type: 8-Pin SOP (Small Outline Package)
* Latch-up Immunity: Built-in protection against latch-up
* Gate Drive Voltage: 10V
* Gate Drive Resistance: 1Ω (typical)
* Overcurrent Protection: Integrated overcurrent protection mechanism
* Thermal Shutdown: Yes, with automatic recovery
* Status Feedback: Fault detection and status feedback output
* Enable Pin: Yes (with low-power mode capability)

Low-Side MOSFET Driver

The RS2004FS-E2 is specifically designed as a low-side MOSFET driver, meaning it drives the MOSFETs connected between the load and ground. This configuration is ideal for controlling low-side switching in various power management applications. By using a low-side driver, the RS2004FS-E2 offers efficient switching and reduced complexity compared to high-side drivers, making it a cost-effective solution for many systems.

The low-side configuration is also advantageous when driving MOSFETs in applications where ground reference control is needed, ensuring easy integration into a wide variety of power electronic circuits.

High Output Current Drive Capability

One of the key features of the RS2004FS-E2 is its output current drive capability, which can reach up to 4A peak. This high current drive capability enables the device to drive larger MOSFETs with minimal power loss, making it ideal for high-power switching applications. It ensures that the MOSFETs switch quickly and efficiently, reducing the likelihood of excessive heat generation during operation and improving the overall energy efficiency of the system.

Fast Switching Performance

The RS2004FS-E2 offers fast switching speeds with a propagation delay time of 50 ns (typical) and both rise and fall times of 30 ns (typical). These characteristics ensure quick response times and low latency in power switching applications. Fast switching is critical in high-speed switching applications, where minimizing delay between the control signal and the output action is essential to ensure proper operation of the system.

The short rise and fall times also help to reduce switching losses and improve overall system efficiency, particularly in high-frequency circuits such as motor control and high-speed power supplies.

Wide Input Voltage Range

The RS2004FS-E2 is capable of operating within a wide input voltage range of 4.5V to 20V, which allows it to be used in a broad range of applications with varying input voltages. This wide voltage range makes it versatile, enabling the device to work in both low-voltage and standard-voltage systems, whether in 5V, 12V, or 15V applications. The flexibility of the input voltage range makes the RS2004FS-E2 ideal for various power management designs, including battery-powered systems, automotive electronics, and industrial applications.

Low Power Consumption

The RS2004FS-E2 is designed to be power-efficient, with a typical quiescent current of 1.2 mA. Quiescent current refers to the amount of current the driver consumes when not actively switching, and a lower quiescent current helps to conserve power in battery-operated or energy-sensitive systems. The low quiescent current is essential for ensuring minimal power consumption in applications where the device may remain idle for long periods while still being able to switch efficiently when needed.

Thermal Management and Protection Features

Thermal management is a critical aspect of power electronics, especially in high-current applications. The RS2004FS-E2 integrates thermal shutdown protection to prevent the driver from overheating and causing damage to the system. The device automatically recovers once it returns to a safe operating temperature, enhancing reliability and preventing thermal failure in the circuit.

Additionally, the device features overcurrent protection, providing protection against excessive current levels. This ensures that the MOSFETs are driven within safe limits, reducing the risk of damage to the components or system failure.

Gate Drive and Switching Characteristics

The RS2004FS-E2 includes a gate drive voltage of 10V to ensure that the MOSFETs are switched on efficiently. The gate voltage is crucial for ensuring that the MOSFETs reach their fully conductive state and switch quickly with minimal on-resistance. The gate drive resistance is typically 1Ω, which contributes to faster switching times and reduced power losses, further improving system efficiency.

Fault Detection and Status Feedback

The RS2004FS-E2 has built-in fault detection and status feedback output. This allows the system to monitor the operation of the MOSFET driver and detect potential issues such as overcurrent conditions or thermal shutdown events. The fault detection mechanism provides real-time feedback, allowing the system to respond quickly to prevent system failure or damage.

The inclusion of status feedback enables more efficient system diagnostics and enhances overall system reliability by providing clear indications of when a fault has occurred.

Operating Temperature Range

The RS2004FS-E2 is designed to operate within a wide temperature range of -40°C to +125°C, making it suitable for use in demanding environments. This extended temperature range ensures reliable operation in both consumer and industrial applications where temperature extremes are common. Whether used in automotive systems, industrial machinery, or outdoor equipment, the device can function in challenging temperature conditions without compromising performance.

Applications of the RS2004FS-E2

Due to its efficient performance, low power consumption, and high current drive capability, the RS2004FS-E2 is suitable for a variety of power switching applications, including:

* Motor Control Systems: The RS2004FS-E2 is ideal for driving MOSFETs in motor control circuits, where efficient switching and low power loss are essential for maintaining motor performance.
* Power Supplies: The device can be used in power supply circuits to drive MOSFETs in voltage regulation, DC-DC converters, and power distribution applications.
* Lighting Systems: The RS2004FS-E2 is suitable for driving MOSFETs in lighting systems, particularly in applications where efficient and fast switching is critical for controlling lighting intensity.
* Automotive Electronics: In automotive systems, the RS2004FS-E2 can be used for driving MOSFETs in powertrain control, lighting, and other automotive control systems that require high-performance power switching.
* Industrial Electronics: The RS2004FS-E2 is also applicable in industrial automation, where precise and reliable MOSFET control is required for various machinery and equipment.

Conclusion

The Rohm Semiconductor RS2004FS-E2 is a high-performance low-side MOSFET driver designed for applications requiring efficient and reliable power switching. With its wide input voltage range, fast switching speeds, low power consumption, and built-in protection features, the RS2004FS-E2 is an ideal choice for a wide variety of power management applications. Its ability to drive high current, coupled with its fault detection and thermal protection, ensures it can meet the demands of modern electronic systems in industries such as automotive, industrial control, lighting, and more.
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you