RS3221-3.3YF5
RS3221-3.3YF5
Active
Description:  IC REG LINEAR 3.3V 300MA SOT23-5
Manufacturer:  Runic Technology
History Price: $0.42000
In Stock: 8800
RS3221-3.3YF5 Specification
Specification
Part No
RS3221-3.3YF5
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
7.5V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.16V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
48dB ~ 36dB (217Hz ~ 1kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
RS3221-3.3YF5 PDF Datasheet
RS3221-3.3YF5 Related Parts
RS3002-3.3YE3
RS3002-3.3YE3
Runic Technology
IC REG LINEAR 3.3V 150MA SOT89-3
RS3002-3.3YSF3
RS3002-3.3YSF3
Runic Technology
IC REG LINEAR 3.3V 150MA SOT23-3
RS3002-5.0YE3
RS3002-5.0YE3
Runic Technology
IC REG LINEAR 5.0V 150MA SOT89-3
RS3002-5.0YSF3
RS3002-5.0YSF3
Runic Technology
IC REG LINEAR 5.0V 150MA SOT23-3
RS3007-5.0AYF3
RS3007-5.0AYF3
Runic Technology
IC REG LINEAR 5.0V 300MA SOT23-3
RS3007-5.0YE3
RS3007-5.0YE3
Runic Technology
IC REG LINEAR 5.0V 300MA SOT89-3
RS3221-1.8YF5
RS3221-1.8YF5
Runic Technology
IC REG LINEAR 1.8V 300MA SOT23-5
RS3221-2.5YF5
RS3221-2.5YF5
Runic Technology
IC REG LINEAR 2.5V 300MA SOT23-5
RS3221-3.0YF5
RS3221-3.0YF5
Runic Technology
IC REG LINEAR 3.0V 300MA SOT23-5
RS3236-1.8YF5
RS3236-1.8YF5
Runic Technology
IC REG LINEAR 1.8V 500MA SOT23-5
RS3236-2.5YF5
RS3236-2.5YF5
Runic Technology
IC REG LINEAR 2.5V 500MA SOT23-5
RS3236-3.0YF5
RS3236-3.0YF5
Runic Technology
IC REG LINEAR 3.0V 500MA SOT23-5
RS3221-3.3YF5 Compare Parts
  • RS3221-3.3YF5 vs RS3236-ADJ8YF5
  • RS3221-3.3YF5 vs RS3236-3.3YF5
  • RS3221-3.3YF5 vs RS3236-3.0YF5
  • RS3221-3.3YF5 vs RS3236-2.5YF5
  • RS3221-3.3YF5 vs RS3236-1.8YF5
  • RS3221-3.3YF5 vs RS3221-3.0YF5
  • RS3221-3.3YF5 vs RS3221-2.5YF5
  • RS3221-3.3YF5 vs RS3221-1.8YF5
  • RS3221-3.3YF5 vs RS3007-5.0YE3
  • RS3221-3.3YF5 vs RS3007-5.0AYF3
  • RS3221-3.3YF5 vs RS3002-5.0YSF3
  • RS3221-3.3YF5 vs RS3002-5.0YE3
  • RS3221-3.3YF5 vs RS3002-3.3YSF3
  • RS3221-3.3YF5 vs RS3002-3.3YE3
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.