RS358AXK
RS358AXK
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Runic Technology
Datasheet:   RS358AXK Datasheet
History Price: $0.49000
In Stock: 44000
RS358AXK Specification
Specification
Part No
RS358AXK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 mV
Current - Supply
60μA (x2 Channels)
Current - Output / Channel
54 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
RS358AXK PDF Datasheet
RS358AXK Compare Parts
  • RS358AXK vs RS324AXQ
  • RS358AXK vs RS324AXP
  • RS358AXK vs RS321BKXF
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.