RS550YTQC16
RS550YTQC16
Active
Description:  IC ISOLATION SWITCH 4PST 16QFN
Manufacturer:  Runic Technology
Datasheet:   RS550YTQC16 Datasheet
History Price: $1.12000
In Stock: 29600
RS550YTQC16 Specification
Specification
Part No
RS550YTQC16
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio, Telecommunications
Multiplexer/Demultiplexer Circuit
4:1
Switch Circuit
4PST
Number of Channels
1
On-State Resistance (Max)
500mOhm (Typ)
Voltage - Supply, Single (V-)
1.6V ~ 3V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
200MHz
Features
Isolation
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-QFN (3x3)
RS550YTQC16 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description