RS624XQ
RS624XQ
Active
Description:  IC CMOS 4 CIRCUIT 14TSSOP
Manufacturer:  Runic Technology
Datasheet:   RS624XQ Datasheet
History Price: $0.95000
In Stock: 42400
RS624XQ Specification
Specification
Part No
RS624XQ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Runic Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
3.7V/μs
Gain Bandwidth Product
7 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
1.5 mV
Current - Supply
600μA (x4 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
RS624XQ PDF Datasheet
RS624XQ Related Parts
RS621KXF
RS621KXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS622XK
RS622XK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS622XM
RS622XM
Runic Technology
IC CMOS 2 CIRCUIT 8MSOP
RS624XP
RS624XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS6331BPXF
RS6331BPXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS6331KXF
RS6331KXF
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5
RS6332PXK
RS6332PXK
Runic Technology
IC CMOS 2 CIRCUIT 8SOIC
RS6332XM
RS6332XM
Runic Technology
IC CMOS 2 CIRCUIT 8MSOP
RS6334PXP
RS6334PXP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS6334XP
RS6334XP
Runic Technology
IC CMOS 4 CIRCUIT 14SOIC
RS6334XQ
RS6334XQ
Runic Technology
IC CMOS 4 CIRCUIT 14TSSOP
RS624XQ Compare Parts
  • RS624XQ vs RS6334XP
  • RS624XQ vs RS6334PXP
  • RS624XQ vs RS6332XM
  • RS624XQ vs RS6332PXK
  • RS624XQ vs RS6331KXF
  • RS624XQ vs RS6331BPXF
  • RS624XQ vs RS624XP
  • RS624XQ vs RS622XM
  • RS624XQ vs RS622XK
  • RS624XQ vs RS621KXF
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.