LV4993TH-TLM-H
LV4993TH-TLM-H
Active
Description:  MONAURAL BTL POWER AMPLIFIER FOR
Manufacturer:  SANYO Semiconductor
History Price: $0.18000
In Stock: 31200
LV4993TH-TLM-H Specification
Specification
Part No
LV4993TH-TLM-H
Category
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.5W x 1 @ 8Ohm
Voltage - Supply
1.8V ~ 5.5V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Supplier Device Package
8-HMSOP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width), 9 Leads
LV4993TH-TLM-H Related Parts
LV47004P-E
LV47004P-E
onsemi
IC AMP CLASS AB QUAD 24W 25HZIP
LV47009P-E
LV47009P-E
onsemi
IC AMP CLASS AB QUAD 24W 25HZIP
LV47011P-E
LV47011P-E
onsemi
IC AMP CLASS AB QUAD 29W 25HZIP
LV47017P-E
LV47017P-E
onsemi
IC AMP CLASS AB QUAD 48W 25HZIP
LV47022P-H
LV47022P-H
onsemi
IC AMP CLASS AB QUAD 48W 25HZIP
LV4904V-MPB-E
LV4904V-MPB-E
onsemi
IC AMP CLASS D STEREO 15W 44SSOP
LV4904V-TLM-E
LV4904V-TLM-E
onsemi
IC AMP CLASS D STER 15W 44SSOPJ
LV4906V-MPB-H
LV4906V-MPB-H
onsemi
CLASS-D POWER AMPLIFIER
LV4910T-MPB-E
LV4910T-MPB-E
onsemi
IC AMP CLASS D STEREO 2W 30TSSOP
LV4910T-TLM-E
LV4910T-TLM-E
onsemi
IC AMP CLASS D STEREO 2W 30TSSOP
LV4912GP-TE-L-E
LV4912GP-TE-L-E
onsemi
IC AMP CLASS D MONO 2W 24VCT
LV49152V-MPB-E
LV49152V-MPB-E
onsemi
IC AMP CLASS D STER 15W 44SSOPJ
LV4993TH-TLM-H Compare Parts
  • LV4993TH-TLM-H vs LV4991M-TLM-H
  • LV4993TH-TLM-H vs LV4985VH-TLM-H
  • LV4993TH-TLM-H vs LV4924VH-TLM-H
  • LV4993TH-TLM-H vs LV4924VH-MPB-H
  • LV4993TH-TLM-H vs LV4920H-TLM-E
  • LV4993TH-TLM-H vs LV49157V-TLM-H
  • LV4993TH-TLM-H vs LV49157V-MPB-H
  • LV4993TH-TLM-H vs LV49152V-TLM-E
  • LV4993TH-TLM-H vs LV49152V-MPB-E
  • LV4993TH-TLM-H vs LV4912GP-TE-L-E
  • LV4993TH-TLM-H vs LV4910T-TLM-E
  • LV4993TH-TLM-H vs LV4910T-MPB-E
  • LV4993TH-TLM-H vs LV4906V-MPB-H
  • LV4993TH-TLM-H vs LV4904V-TLM-E
  • LV4993TH-TLM-H vs LV4904V-MPB-E
  • LV4993TH-TLM-H vs LV47022P-H
  • LV4993TH-TLM-H vs LV47017P-E
  • LV4993TH-TLM-H vs LV47011P-E
  • LV4993TH-TLM-H vs LV47009P-E
  • LV4993TH-TLM-H vs LV47004P-E
  • LV4993TH-TLM-H vs LV4991TH-TLM-E
  • LV4993TH-TLM-H vs LV49821VH-TLM-H
  • LV4993TH-TLM-H vs LV49821VH-MPB-H
  • LV4993TH-TLM-H vs LV4923VH-TLM-H
  • LV4993TH-TLM-H vs LV4906V-TLM-H-ON
  • LV4993TH-TLM-H vs LV4900HR-TLM-E
  • LV4993TH-TLM-H vs LV4900HR-MPB-E
  • LV4993TH-TLM-H vs LV47022PH
  • LV4993TH-TLM-H vs LV47002P-E
  • LV4993TH-TLM-H vs LV4991M-TLM-H
  • LV4993TH-TLM-H vs LV4985VH-TLM-H
  • LV4993TH-TLM-H vs LV49152V-MPB-E
  • LV4993TH-TLM-H vs LV4900H-TLM-E
  • LV4993TH-TLM-H vs LV47011P-E
  • LV4993TH-TLM-H vs LV4906V-TLM-H
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase