Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ ScioSense BV AS6031F1-BQFM
AS6031F1-BQFM
Active
Interface - Sensor and Detector Interfaces
Description:
ULTRASONIC FLOW CONVERTER
Manufacturer:
ScioSense BV
Datasheet:
AS6031F1-BQFM Datasheet
History Price: $12.52000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS6031F1-BQFM Specification
Specification
Part No
AS6031F1-BQFM
Category
Interface - Sensor and Detector Interfaces
Manufacturer
ScioSense BV
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Converter
Input Type
Digital
Output Type
SPI
Current - Supply
3.6 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
AS6031F1-BQFM PDF Datasheet
AS6031F1-BQFM Datasheet
Click and Download: AS6031F1-BQFM Datasheet
AS6031F1-BQFM Related Parts
AS6031-BQFM
ScioSense BV
ULTRASONIC FLOW CONVERTER
AS6040-BQFM
ScioSense BV
ULTRASONIC FLOW CONVERTER
AS6031_ST_NS V1.0
ScioSense BV
AS6031-BQFM QFN48 LF T&RDP
AS6040_ST_NS V1.0
ScioSense BV
AS6040-BQFM QFN48 LF T&RDP
AS6500-FQFM
ScioSense BV
AS6500-FQFM QFN40 LF T&RDP
AS6501-FLQM
ScioSense BV
AS6501-FLQM LQFP48 LF T&RDP
AS6501-QF_DK
ScioSense BV
AS6501-QF_DK_RB
AS6031F1-BQFM Compare Parts
AS6031F1-BQFM vs AS6031-BQFM
AS6031F1-BQFM vs AS6501-QF_DK
AS6031F1-BQFM vs AS6501-FLQM
AS6031F1-BQFM vs AS6500-FQFM
AS6031F1-BQFM vs AS6040_ST_NS V1.0
AS6031F1-BQFM vs AS6031_ST_NS V1.0
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed