GN1161-INTE3Z
GN1161-INTE3Z
Active
Description:  IC LASER DRVR 11.3GB 3.3V 28QFN
Manufacturer:  Semtech Corporation
History Price: Active
In Stock: 32400
GN1161-INTE3Z Specification
Specification
Part No
GN1161-INTE3Z
Category
PMIC - Laser Drivers
Manufacturer
Semtech Corporation
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
Number of Channels
-
Voltage - Supply
3.3V
Current - Supply
-
Current - Modulation
20mA
Current - Bias
120 mA
Operating Temperature
-
Package / Case
-
Supplier Device Package
28-QFN
Mounting Type
Surface Mount
GN1161-INTE3Z Related Parts
GN1196-INE3
GN1196-INE3
Semtech Corporation
IC LASER DRIVER 3.3V 24QFN
GN1196-INTE3Z
GN1196-INTE3Z
Semtech Corporation
IC LASER DRIVER 3.3V 24QFN
GN1153CINE3
GN1153CINE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.63V 24QFN
GN1157-INE3
GN1157-INE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1157-INTE3Z
GN1157-INTE3Z
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1158-INE3
GN1158-INE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1158-INTE3Z
GN1158-INTE3Z
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1160-INE3
GN1160-INE3
Semtech Corporation
IC LASER DRVR 11.3GBPS 3.3V
GN1161-INE3
GN1161-INE3
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN
GN1163-INE3
GN1163-INE3
Semtech Corporation
IC LASER DRVR 11.9GB 3.3V 24QFN
GN1163-INTE3D
GN1163-INTE3D
Semtech Corporation
IC LASER DRVR 11.9GB 3.3V 24QFN
GN1163-INTE3Z
GN1163-INTE3Z
Semtech Corporation
IC LASER DRVR 11.9GB 3.3V 24QFN
GN1161-INTE3Z Compare Parts
  • GN1161-INTE3Z vs GN1196-INE3
  • GN1161-INTE3Z vs GN1840-IBE3
  • GN1161-INTE3Z vs GN1444SINE3
  • GN1161-INTE3Z vs GN1444-INE3
  • GN1161-INTE3Z vs GN1412BINE3
  • GN1161-INTE3Z vs GN1412AINE3
  • GN1161-INTE3Z vs GN1412-INE3
  • GN1161-INTE3Z vs GN1411AINE3
  • GN1161-INTE3Z vs GN1190-WP
  • GN1161-INTE3Z vs GN1163-INTE3Z
  • GN1161-INTE3Z vs GN1163-INTE3D
  • GN1161-INTE3Z vs GN1163-INE3
  • GN1161-INTE3Z vs GN1161-INE3
  • GN1161-INTE3Z vs GN1160-INE3
  • GN1161-INTE3Z vs GN1158-INTE3Z
  • GN1161-INTE3Z vs GN1158-INE3
  • GN1161-INTE3Z vs GN1157-INTE3Z
  • GN1161-INTE3Z vs GN1157-INE3
  • GN1161-INTE3Z vs GN1153CINE3
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.